- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1332-16-1-0500-008-1-TS CnC Tech | 4320 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-16 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 16 AWG | 300V | Orange | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1332-18-1-0500-004-1-TS CnC Tech | 772 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Red | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1426-14-1-250-008-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-14 | Hook-Up | CNC Tech | Spool | Active | - | - | 14 AWG | 600V | Orange | 41/0.0100 | 0.142 (3.61mm) | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-6-1-100-007-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-6 | Hook-Up | CNC Tech | Spool | Active | - | - | 6 AWG | 600V | Green | 7/38 | 0.335 (8.50mm) | Oil Resistant | 328.1 (100.0m) | 328.1 (100.0m) | 0.065 (1.65mm) | UL Style 1426 | ||
![]() 24UL1007TPCBLU500 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 24 AWG | 300V | Blue | 7/32 | 0.056 (1.42mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 20UL1015TPCRED100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 600V | Red | 10/30 | 0.099 (2.51mm) | - | - | 100.0 (30.5m) | 0.030 (0.76mm) | - | ||
![]() 18UL1015TPCYEL100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 18 AWG | 600V | Yellow | 16/30 | 0.108 (2.74mm) | - | - | 100.0 (30.5m) | 0.030 (0.76mm) | - | ||
![]() 22UL1007TPCWHI1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 300V | White | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 18UL1007TPCVIO250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 18 AWG | 300V | Violet | 16/30 | 0.079 (2.01mm) | - | - | 250.0 (76.2m) | 0.015 (0.38mm) | - | ||
![]() 20UL1015TPCORA25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 600V | Orange | 10/30 | 0.099 (2.51mm) | - | - | 25.00 (7.62m) | 0.030 (0.76mm) | - | ||
![]() 22UL1007TPCRED25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 300V | Red | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 1007-24-1-2000-002-1-TS CnC Tech | 2851 |
| - | - | - | 1007-24 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 24 AWG | - | White | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 20UL1007TPCBRO100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 300V | Brown | 10/30 | 0.067 (1.70mm) | - | - | 100.0 (30.5m) | 0.015 (0.38mm) | - | ||
![]() 24UL1015TPCRED25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 24 AWG | 600V | Red | 7/32 | 0.086 (2.18mm) | - | - | 25.00 (7.62m) | 0.030 (0.76mm) | - | ||
![]() 20UL1007TPCGRE25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 300V | Green | 10/30 | 0.067 (1.70mm) | - | - | 25.00 (7.62m) | 0.015 (0.38mm) | - | ||
![]() 55A1111-16-9-9CS3477 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A123513001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 023651-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 803651-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22UL1015TPCORA1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | Orange | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.030 (0.76mm) | UL Style 1015 |