- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Conductor category | Conductor surface | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Mfr | Nominal cross section conductor | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Product Category | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22UL1015TPCGRA1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bag | - | - | - | Active | - | - | - | - | 105°C | - | - | - | - | - | - | - | 22 AWG | 600V | - | Gray | 7/30 | 0.094 (2.38mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | 1000.0 (304.8m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 81044/6-20-9 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | - | Active | - | - | - | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | - | - | - | - | 20 AWG | 600V | - | White | 19/32 | 0.078 (1.98mm) | - | - | - | - | - | -- | - | - | - | - | -- | 0.005 (0.13mm) | -- | ||
![]() 0050009 Lapp | 30 | - | - | Tinned Copper | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | - | Silicone | - | No | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0047007 Lapp | 49 | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18UL1015TPCYEL1000 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 105°C | - | - | - | - | - | - | - | 18 AWG | 600V | - | Yellow | 16/30 | 0.108 (2.74mm) | - | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | 0.030 (0.76mm) | - | ||
![]() 981800-000 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 8-1198705-5 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() A98876-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2251083001 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 1-1191658-9 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() 10064-22-1-0500-003-1-TS CnC Tech | 1033 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-22 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | - | - | - | Active | - | - | - | - | -80°C ~ 105°C | - | - | - | - | - | - | - | 22 AWG | 30V | - | Yellow | 7/0.0050 | 0.027 (0.69mm) | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 11047-26-1-0500-002-1-TS CnC Tech | 4322 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-26 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | -10°C ~ 105°C | - | - | - | - | - | - | - | 26 AWG | 600V | - | White | 7/30 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 1426-6-1-100-001-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-6 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | Black | 7/38 | 0.335 (8.50mm) | - | - | - | - | - | Oil Resistant | - | - | 328.1 (100.0m) | - | 328.1 (100.0m) | 0.065 (1.65mm) | UL Style 1426 | ||
![]() 1426-16-1-250-007-1-TS CnC Tech | 30 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-16 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | Green | 26/0.0100 | 0.126 (3.20mm) | - | - | - | - | - | Oil Resistant | - | - | 820.2 (250.0m) | - | 820.2 (250.0m) | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-16-1-250-008-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-16 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | Orange | 26/0.0100 | 0.126 (3.20mm) | - | - | - | - | - | Oil Resistant | - | - | 820.2 (250.0m) | - | 820.2 (250.0m) | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1332-16-1-0500-005-1-TS CnC Tech | 2962 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-16 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | -80°C ~ 200°C | - | - | - | - | - | - | - | 16 AWG | 300V | - | Blue | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1426-12-1-250-002-1-TS CnC Tech | 1611 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-12 | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | White | 65/0.0100 | 0.161 (4.09mm) | - | - | - | - | - | Oil Resistant | - | - | 820.2 (250.0m) | - | Enter Number of Feet in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() M81044/12-20-5 TE Connectivity | In Stock | - | - | COPPER | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | RADIATION-CROSSLINKED EXTRUDED POLYALKENE | - | - | - | TE Connectivity | M81044/12-20-5 | - | - | 150 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | 5.51 | - | Yes | - | - | - | - | - | NO | STRANDED | compliant | 1 | 20 AWG | - | WIRE AND CABLE | - | - | - | - | 600 V | 19X32 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.518 mm2 | - | - | 1.4 mm | - | - | - | ||
![]() 330815-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WI-M-20-100-2 Mueller Electric | 42 | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WI-M / Silicone Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.4m | - | - | ||
![]() WI-M-20-100-0 Mueller Electric | 40 | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WI-M / Silicone Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.4m | - | - |