- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Lead Free Status / RoHS Status | Maximum Temperature | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Stranding | Wire Gauge - AWG | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1007-24-1-2000-002-1-TS CnC Tech | 2851 |
| - | - | - | 1007-24 | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | - | - | 24 AWG | - | - | White | - | - | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 20UL1007TPCBRO100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bulk | Active | - | 105°C | - | - | - | - | 20 AWG | 300V | - | Brown | 10/30 | 0.067 (1.70mm) | - | - | - | - | - | 100.0 (30.5m) | 0.015 (0.38mm) | - | ||
![]() 24UL1015TPCRED25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bulk | Active | - | 105°C | - | - | - | - | 24 AWG | 600V | - | Red | 7/32 | 0.086 (2.18mm) | - | - | - | - | - | 25.00 (7.62m) | 0.030 (0.76mm) | - | ||
![]() 55A1111-16-9-9CS3477 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A123513001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 023651-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 803651-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22UL1015TPCORA1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | 105°C | - | - | - | - | 22 AWG | 600V | - | Orange | 7/30 | 0.094 (2.38mm) | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 22UL1007TPCWHI100 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | 105°C | - | - | - | - | 22 AWG | 300V | - | White | 7/30 | 0.062 (1.57mm) | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22UL1015TPCGRA1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | 105°C | - | - | - | - | 22 AWG | 600V | - | Gray | 7/30 | 0.094 (2.38mm) | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 81044/6-20-9 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | Hook-Up, Dual Wall | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | - | 20 AWG | 600V | - | White | 19/32 | 0.078 (1.98mm) | - | - | - | -- | - | -- | 0.005 (0.13mm) | -- | ||
![]() 607689-000 Raychem | In Stock | - | - | Tinned Copper | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | + 150 C | - | - | - | 600 V | - | - | - | - | Spec 55 | - | - | - | White | - | - | Hook-up Wire | 19 x 34 | 22 AWG | - | - | - | - | - | ||
![]() 55A0112-12-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | Hook-up Wire | - | 12 AWG | - | - | - | - | - | ||
![]() 291943001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1112-22-5-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22UL1007TPCWHI1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | 105°C | - | - | - | - | 22 AWG | 300V | - | White | 7/30 | 0.062 (1.57mm) | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 20UL1015TPCORA25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bulk | Active | - | 105°C | - | - | - | - | 20 AWG | 600V | - | Orange | 10/30 | 0.099 (2.51mm) | - | - | - | - | - | 25.00 (7.62m) | 0.030 (0.76mm) | - | ||
![]() 22UL1015TPCGRE250 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | 105°C | - | - | - | - | 22 AWG | 600V | - | Green | 7/30 | 0.094 (2.38mm) | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 18UL1015TPCORA500 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bulk | Active | - | 105°C | - | - | - | - | 18 AWG | 600V | - | Orange | 16/30 | 0.108 (2.74mm) | - | - | - | - | - | 500.0 (152.4m) | 0.030 (0.76mm) | - | ||
![]() 22UL1007TPCBLA25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | 105°C | - | - | - | - | 22 AWG | 300V | - | Black | 7/30 | 0.062 (1.57mm) | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.015 (0.38mm) | UL Style 1007 |