- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392045 WH002 Alpha Wire | 763 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 15kV | - | - | - | White | 10/30 | 0.127 (3.23mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 6715 BR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Brown | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 BL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Blue | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 BK190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Black | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 YL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Yellow | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 OR190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Orange | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 WU190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | White, Blue Stripe | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 RD190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Red | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 VI190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Violet | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 782133 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | WIRE AND CABLE | - | Black | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 6716 BR190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Brown | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6716 OR190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Orange | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6716 WH190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | White | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6716 WU190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | White, Blue Stripe | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 892007 BK001 Alpha Wire | 2648 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | - | Black | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 2857/1 WH001 Alpha Wire | 735 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | 1 | - | MIL; UL | 18 AWG | 600V | - | WIRE AND CABLE | - | White | Solid | 0.061 (1.55mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 44A0111-16-944-L030 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | - | 1 | - | - | 16 AWG | 600V | - | - | - | - | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | - | 1.4224 mm | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | - | ||
![]() 44A0111-26-5-US TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Green | - | - | - | 1 | 600V | - | 26 AWG | 600V | Compliant | - | 26 AWG | Green | 19/38 | 0.034 (0.86mm) | 863.6 μm | 860 μm | 860 μm | Green | - | 19 | 533.4 μm | 38 AWG | - | - | 0.0031 0.080mm | 78.74μm | RoHS Compliant | Not Applicable | - | ||
![]() 1560 GR005 Alpha Wire | 2562 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 AWG | 1000V | - | WIRE AND CABLE | - | Green | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 7045 BK001 Alpha Wire | 1030 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Black | 26/30 | 0.119 (3.02mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 3271 |