- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Maximum Temperature | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Stranding | Outer Diameter | Wire Gauge - AWG | Features | Product Category | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20UL1007TPCWHI1000 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bulk | Active | - | - | 105°C | - | - | - | - | - | 20 AWG | 300V | - | White | 10/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | 1000.0 (304.8m) | 0.015 (0.38mm) | - | ||
![]() 2636 RD001 Alpha Wire | 591 |
| - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2636 | - | Hook-Up | - | PFA | - | - | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | 2636 | - | - | Multiple UL AWM Styles | - | 36 AWG | 600V | 1000 ft | Red | Solid | 0.017 (0.43mm) | Hook-up Wire | Solid | - | 36 AWG | Chemical Resistant, High Temperature, UV Resistant | - | - | 1000ft | 0.006 (0.15mm) | - | ||
![]() 976437-000 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | 1 | - | - | TE Connectivity | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | ||
![]() 2616 BL001 Alpha Wire | 745 |
| - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2616 | - | Hook-Up | - | PFA | - | - | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | 2616 | - | - | Multiple UL AWM Styles | - | 16 AWG | 600V | 1000 ft | Blue | 19/0.0117 | 0.070 (1.78mm) | Hook-up Wire | 19 x 0.0117 | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | - | - | 300m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2618 BL001 Alpha Wire | 508 |
| - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2618 | - | Hook-Up | - | PFA | - | - | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | 2618 | - | - | Multiple UL AWM Styles | - | 18 AWG | 600V | 1000 ft | Blue | 19/30 | 0.061 (1.55mm) | Hook-up Wire | 19 x 30 | 1.19mm | 18 AWG | Chemical Resistant, High Temperature, UV Resistant | - | - | 300m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 218201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/0812-26-6 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55/0812 | - | Hook-Up, Dual Wall | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | Non-Compliant | - | -65°C ~ 200°C | -- | Active | -- | - | - | 26 AWG | 600V | - | Blue | 19/38 | 0.040 (1.02mm) | - | - | - | - | -- | - | - | -- | 0.009 (0.23mm) | -- | ||
![]() 1007-18-1-2000-007-1-TS CnC Tech | 5210 |
| - | - | - | 1007-18 | - | - | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | - | - | - | - | 18 AWG | - | - | Green | - | - | - | - | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1007-24-1-2000-005-1-TS CnC Tech | 4082 |
| - | - | - | 1007-24 | - | - | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | - | - | - | - | 24 AWG | - | - | Blue | - | - | - | - | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 2626 OR001 Alpha Wire | 677 |
| - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | - | Hook-Up | - | PFA | - | - | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | 2626 | - | - | Multiple UL AWM Styles | - | 26 AWG | 600V | 1000 ft | Orange | 19/38 | 0.033 (0.84mm) | Hook-up Wire | - | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | - | - | 1000ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() M27500-20RC1S09 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30777 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22UL1015TPCWHI1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | - | - | 105°C | - | - | - | - | - | 22 AWG | 600V | - | White | 7/30 | 0.094 (2.38mm) | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | 1000.0 (304.8m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 11047-16-1-0500-008-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-16 | - | Hook-Up | - | - | - | - | - | CNC Tech | - | Active | - | - | -10°C ~ 105°C | - | - | - | - | - | 16 AWG | 600V | - | Orange | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 11047-26-1-0500-005-1-TS CnC Tech | 3989 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-26 | - | Hook-Up | - | - | - | - | - | CNC Tech | - | Active | - | - | -10°C ~ 105°C | - | - | - | - | - | 26 AWG | 600V | - | Blue | 7/30 | 0.072 (1.83mm) | - | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 1332-16-1-0500-003-1-TS CnC Tech | 1159 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-16 | - | Hook-Up | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | 16 AWG | 300V | - | Yellow | - | - | - | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1332-12-1-0500-003-1-TS CnC Tech | 3193 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-12 | - | Hook-Up | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -80°C ~ 200°C | - | - | - | - | - | 12 AWG | 300V | - | Yellow | - | - | - | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1426-10-1-250-001-1-TS CnC Tech | 647 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-10 | - | Hook-Up | - | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | Black | 105/0.0100 | 0.185 (4.70mm) | - | - | - | - | Oil Resistant | - | 820.2 (250.0m) | Enter Number of Meters in Order Quantity | 0.033 (0.84mm) | UL Style 1426 |