- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Approvals | Base Product Number | Cable Types | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Current Rating | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Outer Diameter | Conductor Type | Features | Spool Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10064-22-1-0500-008-1-TS CnC Tech | 2354 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 10064-22 | Hook-Up | - | - | - | - | CNC Tech | - | Active | - | -80°C ~ 105°C | - | - | - | - | - | 22 AWG | 30V | Orange | 7/0.0050 | 0.027 (0.69mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | - | UL Style 10064 | ||
![]() 11047-14-1-0500-007-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | - | 11047-14 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -10°C ~ 105°C | - | - | - | - | - | 14 AWG | 600V | Green | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | UL Style 11047 | ||
![]() 11047-14-1-0500-001-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | - | 11047-14 | Hook-Up | - | - | - | - | CNC Tech | - | Active | - | -10°C ~ 105°C | - | - | - | - | - | 14 AWG | 600V | Black | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | UL Style 11047 | ||
![]() FLHTC0311-18-6 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | FLHTC0311 | Hook-Up | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 200°C | -- | Active | -- | - | - | 18 AWG | 600V | Blue | 19/30 | 0.060 (1.52mm) | - | - | - | -- | - | -- | 0.006 (0.15mm) | - | -- | ||
![]() FLDWC0311-16-2CS2736 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | - | FLDWC0311 | Hook-Up, Dual Wall | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | -45°C ~ 125°C | FlexLite | Active | -- | - | - | 16 AWG | 600V | Red | 19/29 | 0.081 (2.06mm) | - | - | - | -- | - | 1.00 (0.30m) | 0.004 (0.10mm) | - | -- | ||
![]() FLHTC0311-22-1CS3083 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | FLHTC0311 | Hook-Up | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 200°C | -- | Active | -- | - | - | 22 AWG | 600V | Brown | 19/34 | 0.043 (1.09mm) | - | - | - | -- | - | -- | 0.006 (0.15mm) | - | -- | ||
![]() FLHTC0312-26-6 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | FLHTC0312 | Hook-Up | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 200°C | -- | Active | -- | - | - | 26 AWG | 600V | Blue | 19/38 | 0.031 (0.79mm) | - | - | - | -- | - | -- | 0.006 (0.15mm) | - | -- | ||
![]() FLDWD0311-10-7 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | - | FLDWD0311 | Hook-Up, Dual Wall | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 125°C | -- | Active | -- | - | - | 10 AWG | 600V | Violet | 37/26 | 0.146 (3.71mm) | - | - | - | -- | - | -- | 0.004 (0.10mm) | - | -- | ||
![]() FLDWD0311-10-3 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | - | FLDWD0311 | Hook-Up, Dual Wall | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 125°C | -- | Active | -- | - | - | 10 AWG | 600V | Orange | 37/26 | 0.146 (3.71mm) | - | - | - | -- | - | -- | 0.004 (0.10mm) | - | -- | ||
![]() 1332-24-1-0500-011-1-TS CnC Tech | 3884 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 1332-24 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -80°C ~ 200°C | - | - | - | - | - | 24 AWG | 300V | Green, Yellow | 7/0.0079 | 0.051 (1.30mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.013 (0.33mm) | - | UL Style 1332 | ||
![]() 1332-26-1-0500-011-1-TS CnC Tech | 3353 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 1332-26 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -80°C ~ 200°C | - | - | - | - | - | 26 AWG | 300V | Green, Yellow | 7/0.0063 | 0.045 (1.14mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.013 (0.33mm) | - | UL Style 1332 | ||
![]() 1332-12-1-0500-011-1-TS CnC Tech | 3116 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 1332-12 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -80°C ~ 200°C | - | - | - | - | - | 12 AWG | 300V | Green, Yellow | - | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | - | UL Style 1332 | ||
![]() 10064-24-1-0500-004-1-TS CnC Tech | 1595 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 10064-24 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -80°C ~ 105°C | - | - | - | - | - | 24 AWG | 30V | Red | 7/0.0050 | 0.027 (0.69mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | - | UL Style 10064 | ||
![]() 11047-12-1-0500-007-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | - | 11047-12 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -10°C ~ 105°C | - | - | - | - | - | 12 AWG | 600V | Green | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | UL Style 11047 | ||
![]() 10064-26-1-0500-004-1-TS CnC Tech | 3567 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 10064-26 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -80°C ~ 105°C | - | - | - | - | - | 26 AWG | 30V | Red | 7/0.0050 | 0.027 (0.69mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | - | UL Style 10064 | ||
![]() 11047-16-1-0500-001-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | - | 11047-16 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -10°C ~ 105°C | - | - | - | - | - | 16 AWG | 600V | Black | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | UL Style 11047 | ||
![]() 1332-14-1-0500-005-1-TS CnC Tech | 2005 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | 1332-14 | Hook-Up | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -80°C ~ 200°C | - | - | - | - | - | 14 AWG | 300V | Blue | - | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | - | UL Style 1332 | ||
![]() 1426-14-1-250-006-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1426-14 | Hook-Up | - | - | - | - | CNC Tech | Spool | Active | - | - | - | - | - | - | - | 14 AWG | 600V | Brown | 41/0.0100 | 0.142 (3.61mm) | - | - | - | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | - | UL Style 1426 | ||
![]() 76843.44.06 General Cable | In Stock | - | - | - | - | UL;CSA | - | - | PVC | - | General Cable | 76843.44.06 | - | - | - | 600 Volts AC | - | - | - | - | Hook-Up Wire | - | 8 AWG | - | Green | - | - | 19/0.0295 | 0.242 Inches | Stranded | - | - | 2,500 Feet | - | 0.047 Inches | - | ||
![]() 80671.38.01 General Cable | In Stock | - | - | - | - | UL;CSA;MSHA | - | - | EPDM | - | General Cable | 80671.38.01 | - | - | - | 2,000 Volts AC | - | - | - | - | Entertainment Industry | 300 Amps | 2/0 AWG | - | Black | - | - | 1316/30 | 0.825 Inches | Stranded | - | - | 500 Feet | - | 0.08 Inches | - |