- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Conductor surface | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Subcategory | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Features | Product Category | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14STRGRASXL1000 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 14 AWG | 60V | Gray | 19/27 | 0.141 (3.58mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | - | - | ||
![]() 14STRBROSXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 14 AWG | 60V | Brown | 19/27 | 0.141 (3.58mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | - | - | ||
![]() 14STRREDSXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 14 AWG | 60V | Red | 19/27 | 0.141 (3.58mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | - | - | ||
![]() 16STRVIOSXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 16 AWG | 60V | Violet | 19/29 | 0.118 (3.00mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | - | - | ||
![]() 20STRORASXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 20 AWG | 60V | Orange | 7/28 | 0.096 (2.44mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | - | - | ||
![]() 12STRGRASXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 12 AWG | 60V | Gray | 19/25 | 0.161 (4.09mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | - | - | ||
![]() FLHTC0311-24-8 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | FLHTC0311 | - | Hook-Up | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 200°C | - | -- | Active | -- | - | 24 AWG | 600V | Gray | 19/36 | 0.036 (0.91mm) | - | -- | - | -- | 0.006 (0.15mm) | -- | ||
![]() CR3095-000 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | CR30 | - | Hook-Up | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 150°C | - | -- | Active | -- | - | 28 AWG | 600V | White | 7/36 | 0.023 (0.58mm) | - | -- | - | -- | 0.004 (0.10mm) | -- | ||
![]() 55PC0211-24-0CS2502 Raychem | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-799 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/11-18-3 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282224-003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/16-22-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-26-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307-33 Desco | In Stock | - | - | - | - | - | Desco Tools | - | - | 1 | - | - | - | Desco Tools | - | - | - | Not Applicable | - | Bulk | - | - | - | Tools | - | - | - | - | - | Hand Tools | - | Other Tools | - | - | - | ||
![]() 30736 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDR25S-14-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0108001 Lapp | 5 |
| - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | Silver-plated | - | No | - | No | - | LAPP | Spool | Active | - | -190°C ~ 200°C | - | ÖLFLEX® | - | - | - | 10 AWG | - | Black | - | 0.134 (3.40mm) | - | - | - | - | - | - | ||
![]() 20STRWHISXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 20 AWG | 60V | White | 7/28 | 0.096 (2.44mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | - | - | ||
![]() 18STRYELSXL250 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | - | Hook-Up, Automotive | - | - | - | - | - | - | Remington Industries | Box | Active | - | 125°C | - | SXL | - | - | - | 18 AWG | 60V | Yellow | 16/30 | 0.107 (2.72mm) | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | - | - |