- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Stranding | Wire and Cable Name | Number of Strands | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6715 SL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Slate | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 VI190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Violet | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 DB190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Blue | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 RD190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Red | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 YL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Yellow | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 SL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Slate | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 GY190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Green, Yellow Stripe | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 BK190 Alpha Wire | 36 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Black | 26/30 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7058/19 SL001 Alpha Wire | 767 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Slate | 19/0.0117 | 0.076 (1.93mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 3073 RD001 Alpha Wire | 34 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | NO | STRANDED | - | - | CSA, UL | 20 AWG | 600V | WIRE AND CABLE | Red | 10/30 | 0.101 (2.57mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | TIN | Biological Compatibility | 0.51 mm2 | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 55PC0111-28-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | Bulk | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 1 | - | 28 AWG | - | WIRE AND CABLE | White | 7/36 | 0.026 (0.67mm) | 673.1 μm | - | - | 7 | 36 AWG | - | - | - | - | 0.006 0.15mm | RoHS Compliant | - | ||
![]() 1852 OR001 Alpha Wire | 2435 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.213Ohm | STANDARD: MIL-W-16878E/1 | NO | STRANDED | - | 1 | MIL | 28 AWG | 600V | WIRE AND CABLE | Orange | 7/36 | 0.035 (0.89mm) | - | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1854 VI001 Alpha Wire | 2864 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Violet | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 391275 WH001 Alpha Wire | 1030 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 30kV | WIRE AND CABLE | White | 65/30 | 0.243 (6.17mm) | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1858/19 WS001 Alpha Wire | 45 |
| Datasheet | 12 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | White, Gray Stripe | 19/29 | 0.076 (1.93mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1563 BK001 Alpha Wire | 2128 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 1000V | - | Black | Solid | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 7048 BK005 Alpha Wire | 9 | - | Datasheet | 12 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Black | 105/30 | 0.184 (4.67mm) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 1550 BR001 Alpha Wire | 2069 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | Brown | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1557 BR001 Alpha Wire | 2811 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 1000V | - | Brown | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 5877 SL001 Alpha Wire | 902 |
| Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Slate | 19/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 |