- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82A6039-8-9CS3200 TE Connectivity | In Stock | - | - | -- | -- | 82A6039 | -- | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | -- | -- | Active | -- | 8 AWG | -- | White | -- | -- | -- | - | -- | -- | -- | ||
![]() 82A0811-8-2 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 82A0811 | Hook-Up, Dual Wall | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | 150°C | MIL-W-22759, FlexLine | Active | -- | 8 AWG | 600V | Red | 665/36 | 0.230 (5.84mm) | -- | - | -- | 0.012 (0.30mm) | -- | ||
![]() 82A0111-12-4 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 82A0111 | Hook-Up | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | 150°C | MIL-W-22759, FlexLine | Active | -- | 12 AWG | 600V | Yellow | 665/40 | 0.121 (3.07mm) | -- | - | -- | 0.006 (0.15mm) | -- | ||
![]() 81044/12-18-2CS3209 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | Hook-Up, Dual Wall | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | -65°C ~ 200°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | 18 AWG | 600V | Red | 19/30 | 0.065 (1.65mm) | -- | - | -- | 0.0030 (0.076mm) | -- | ||
![]() 81044/12-24-1 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | Hook-Up, Dual Wall | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | -65°C ~ 200°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | 24 AWG | 600V | Brown | 19/36 | 0.040 (1.02mm) | -- | - | -- | 0.0030 (0.076mm) | -- | ||
![]() 81044/12-24-923 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | Hook-Up, Dual Wall | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | -65°C ~ 200°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | 24 AWG | 600V | White, Red, Orange Stripe | 19/36 | 0.040 (1.02mm) | -- | - | -- | 0.0030 (0.076mm) | -- | ||
![]() CLI 200/15 Blockmaster | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1007-24-1-2000-007-1-TD CnC Tech | 4877 |
| - | - | - | 1007-24 | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | 24 AWG | - | Green | Solid | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1015-22-1-2000-004-1-TD CnC Tech | 6939 |
| - | - | - | 1015-22 | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | 22 AWG | - | Red | Solid | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 18STRREDSXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 18 AWG | 60V | Red | 16/30 | 0.107 (2.72mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | - | - | ||
![]() 14STRORASXL250 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 14 AWG | 60V | Orange | 19/27 | 0.141 (3.58mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | - | - | ||
![]() 20STRREDSXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 20 AWG | 60V | Red | 7/28 | 0.096 (2.44mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | - | - | ||
![]() 16STRREDSXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 16 AWG | 60V | Red | 19/29 | 0.118 (3.00mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | - | - | ||
![]() 14STRYELTXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | TXL | - | - | 14 AWG | 60V | Yellow | 19/27 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | - | - | ||
![]() 16STRVIOSXL1000 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 16 AWG | 60V | Violet | 19/29 | 0.118 (3.00mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | - | - | ||
![]() 16STRREDSXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 16 AWG | 60V | Red | 19/29 | 0.118 (3.00mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | - | - | ||
![]() 14STRBROSXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | SXL | - | - | 14 AWG | 60V | Brown | 19/27 | 0.141 (3.58mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | - | - | ||
![]() 12STRORATXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | TXL | - | - | 12 AWG | 60V | Orange | 19/25 | 0.128 (3.25mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | - | - | ||
![]() 16STRGRATXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | TXL | - | - | 16 AWG | 60V | Gray | 19/29 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | - | - | ||
![]() 14STRVIOTXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | - | Hook-Up, Automotive | - | Remington Industries | Box | Active | 125°C | TXL | - | - | 14 AWG | 60V | Violet | 19/27 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | - | - |