- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Conductor Material | Jacket (Insulation) Material | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Lead Free Status / RoHS Status | Mfr | Mounting | Package | Product Status | Termination Method | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Resistance Tolerance | Features | Product Length | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31670190 SAB North America | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | SAB North America | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | - | - | - | - | 4 AWG | 600V | Black | 190/26 | 0.417" (10.59mm) | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 31670982 SAB North America | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | SAB North America | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | - | - | - | - | 16 AWG | 600V | Orange | 27/30 | 0.122" (3.10mm) | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() FGUL005 LEADER SOLAR CABLE AND CONNECTOR | In Stock | - | - | - | - | - | - | - | - | Solar Cable (Photovoltaic) | - | LEADER SOLAR CABLE AND CONNECTOR | - | - | - | - | -40°C ~ 90°C | Bulk | - | Active | - | - | - | - | - | - | - | - | 6.00mm² | 1500V | - | - | - | - | - | - | - | - | - | ||
![]() UCA-3019-Y-A Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | Yellow | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-2619-VI-A Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | Violet | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-3019-W-C Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | White | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-2619-GY-A Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | Gray | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-2619-PK-B Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | Pink | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() UCA-2619-NAT-A Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | Natural | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-3019-BU-C Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | Blue | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-2619-NAT-B Agilink Microwires | 2882 |
| Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | Natural | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() UCA-3019-PK-C Agilink Microwires | In Stock | - | Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | Pink | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() 31670488 SAB North America | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | SAB North America | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | - | - | - | - | 8 AWG | 600V | Gray | 77/26 | 0.268" (6.81mm) | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 7671361 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | SAB North America | - | - | - | - | -40°C ~ 90°C | Spool | - | Active | - | - | - | - | - | - | - | - | 8 AWG | 600V | Black | 320/32 | 0.358" (9.09mm) | - | Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() UCA-2819-BU-C Agilink Microwires | 837 |
| Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 28 AWG | 600V | Blue | 19/40 | 0.026" (0.67mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-3019-NAT-C Agilink Microwires | 886 |
| Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | Natural | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-3019-BU-A Agilink Microwires | 2664 |
| Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | Blue | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-2819-R-B Agilink Microwires | 2733 |
| Datasheet | - | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | Agilink Microwires | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 28 AWG | 600V | Red | 19/40 | 0.026" (0.67mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() 22UL1007TPCVIO25 Remington | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | Remington Industries | - | Bag | Active | - | 105°C | - | - | - | - | 50.0000 ppm/°C | 15 kOhm | - | 0.5 W | - | Industrial | - | 22 AWG | 300V | Violet | 7/30 | 0.062 (1.57mm) | 1 | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 6.1 | 25.00 (7.62m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22759/35-20-9 TE Connectivity | In Stock | - | - | Gold | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Thermoplastic | Straight | Hook-Up, Dual Wall | -- | TE Connectivity Raychem Cable Protection | Through Hole | Bulk | Active | Solder | -65 to 105 °C | - | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | -- | - | - | Header | - | 2.5400 mm | - | Black | 20 AWG | 600V | White | 19/32 | 0.058 (1.47mm) | - | -- | 95.5 mm | -- | 0.009 (0.23mm) | -- |