- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Jacket Material | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18UL1429STRGRA250 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | - | Remington Industries | Bulk | Active | - | 80°C | - | - | - | 18 AWG | 150V | Gray | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 3122-24-1-0500-002-1-TS CnC Tech | 4771 |
| - | Copper, Tinned | Silicone Rubber | 3122-24 | Hook-Up | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | -50°C ~ 200°C | - | - | - | 24 AWG | 300V | White | 7/0.0079 | 0.071 (1.80mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() FLHTC0312-26-6-1KF TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | FLHTC0312 | Hook-Up | - | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | - | 200°C | -- | Active | -- | 26 AWG | 600V | Blue | 19/38 | 0.031 (0.79mm) | -- | - | -- | 0.006 (0.15mm) | -- | ||
![]() 44A0114-26-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0211-14-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81044/12-18-0 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | Hook-Up, Dual Wall | - | -- | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | Active | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | 18 AWG | 600V | Black | 19/30 | 0.065 (1.65mm) | -- | 2000.0 (609.6m) | -- | 0.0031 (0.080mm) | -- | ||
![]() VG-95218-T020-E041 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0811-16-3(NS) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/0812-8-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T020-E089 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T020-A017 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T020-E027 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/9952-28-8(LAT1) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T020-A007 Raychem | In Stock | - | - | Tinned Copper | - | - | - | PVF2 | - | - | - | - | 600V | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLT0111-0.50-0 Raychem | 49 | - | - | Tinned Copper | - | - | - | PVDF | - | - | - | - | 600V | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLT0111-0.50-2 Raychem | 47 | - | - | Tinned Copper | - | - | - | PVDF | - | - | - | - | 600V | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0311-0.35-2 Raychem | 79 | - | - | Copper | - | - | - | ETFE | - | - | - | - | 600V | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0311-0.35-0 Raychem | 62 | - | - | Copper | - | - | - | ETFE | - | - | - | - | 600V | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | ||
![]() 100G0111-1.50-9 Raychem | In Stock | - | - | Tinned Copper | - | - | - | Polymer | - | - | - | - | 1.3kVAC | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-20-45 Raychem | 18 | - | - | Tinned Copper | - | - | - | PVDF | - | - | - | - | 600V | - | - | - | - | 20AWG | - | - | - | - | - | - | - | - | - |