- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22UL1007TPCGRA500 Remington | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bag | Active | - | - | 105°C | - | - | - | - | - | - | 22 AWG | 300V | Gray | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1015TPCBLU100 Remington | In Stock | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bulk | Active | - | - | 105°C | - | - | - | - | - | - | 24 AWG | 600V | Blue | 7/32 | 0.086 (2.18mm) | - | 100.0 (30.5m) | 0.030 (0.76mm) | - | ||
![]() 18UL1015TPCGRE500 Remington | In Stock | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | Remington Industries | Bulk | Active | - | - | 105°C | - | - | - | - | - | - | 18 AWG | 600V | Green | 16/30 | 0.108 (2.74mm) | - | 500.0 (152.4m) | 0.030 (0.76mm) | - | ||
![]() VG-95218-T020-E078 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0811-16-6-F871 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0111-28-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T020-E028 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0211-8-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/1112-20-9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82A0811-12-4 TE Connectivity | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0811-16-9(NS) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0811-16-7(NS) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACW0219-1.00-2 TE Connectivity | In Stock | - | - | - | Copper | - | - | - | - | PVF2 | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-12-8-MX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-30-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0311-14-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0311-12-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Copper, Tin | - | - | - | Polyalkene | - | - | - | - | - | Non-Compliant | 2.5 kV | - | - | - | - | 150 °C | -65 °C | Brown | - | - | - | - | - | - | - | - | - | ||
![]() 55/9952-26-9(LAT3) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55M0414-28-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/32-26-4 TE Connectivity | In Stock | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | Hook-Up | - | - | -- | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | - | - | - | 26 AWG | 600V | Yellow | 19/38 | 0.032 (0.81mm) | -- | -- | 0.005 (0.13mm) | -- |