- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10981-18-1-2000-002-1-TD CnC Tech | 8468 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | 10981-18 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | 80°C | - | 18 AWG | 300V | White | Solid | 0.059 (1.50mm) | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 10981 | ||
![]() 16UL1429STRGRE1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 150V | Green | 19/29 | 0.078 (1.98mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 26UL1429STRBLA25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 150V | Black | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 28UL1429STRGRA25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 150V | Gray | 7/36 | 0.036 (0.91mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 16UL1429STRRED1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 150V | Red | 19/29 | 0.078 (1.98mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRORA500 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 150V | Orange | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRBLA25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 150V | Black | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 24UL1429STRORA250 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 150V | Orange | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 26UL1429STRYEL25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 150V | Yellow | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 22UL1429STRBRO100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 150V | Brown | 7/30 | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 20UL1429STRWHI500 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 20 AWG | 150V | White | 19/32 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 22UL1429STRGRA100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 150V | Gray | 7/30 | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 22UL1429STRBRO25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 150V | Brown | 7/30 | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 26UL1429STRVIO100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 150V | Violet | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRWHI25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 150V | White | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 24UL1429STRBRO250 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 150V | Brown | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 24UL1429STRGRE25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 150V | Green | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 26UL1429STRBLA1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 150V | Black | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 16UL1429STRBRO1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 150V | Brown | 19/29 | 0.078 (1.98mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 16UL1429STRGRE250 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 150V | Green | 19/29 | 0.078 (1.98mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 |