- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22UL1061STRRED250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Red | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRWHI1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | White | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1061STRORA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 300V | Orange | 16/30 | 0.068 (1.73mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRRED100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Red | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 30-02074 Tensility International Corporation | 1387 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 20 AWG | 600V | White | Solid | 0.059 (1.50mm) | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 11028 | ||
![]() 55PC0113-18-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1111-10-9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T020-E022 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-20-40 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44AM1711-20-9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55D0111-16-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55M0414-30-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0811-10-90 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0311-22-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55M0411-24-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/0812-8-2 TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/9952-28-7(LAT1) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0211-12-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0211-22-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81044/12-22-938 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |