- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1856 WY005 Alpha Wire | 15 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White, Yellow Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 7053 GR001 Alpha Wire | 2865 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 26 AWG | 150V | - | Green | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1429 | ||
![]() 1850 WH001 Alpha Wire | 2066 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 32 AWG | 600V | WIRE AND CABLE | White | 7/40 | 0.029 (0.74mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1854 SL001 Alpha Wire | 843 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Slate | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1855/19 WV001 Alpha Wire | 2839 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | - | - | - | - | NO | STRANDED | - | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Violet Stripe | 19/34 | 0.052 (1.32mm) | - | - | - | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1856 WY001 Alpha Wire | 2916 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White, Yellow Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1557 WB005 Alpha Wire | 2862 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | White, Black Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 421816 GR001 Alpha Wire | 2180 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Green | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 421816 BR001 Alpha Wire | 2719 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Brown | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 1857 BR001 Alpha Wire | 2180 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Brown | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 421626 YL001 Alpha Wire | 2521 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | Yellow | 26/30 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 3254 SL001 Alpha Wire | 2343 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 7/24 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 1808 OR001 Alpha Wire | 823 |
| Datasheet | 10 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | - | unknown | 1 | UL | 24 AWG | - | WIRE AND CABLE | Orange | Solid | 0.030 (0.76mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | - | ROHS3 Compliant | UL Style 1516 | ||
![]() 1855 WS005 Alpha Wire | 63 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | - | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Gray Stripe | 7/30 | 0.050 (1.27mm) | - | - | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 891819 BR001 Alpha Wire | 2961 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Brown | 19/30 | 0.082 (2.08mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() FLTWC0311-16-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | 12.2kg | Copper, Tinned | Polyester | Hook-Up | Polyester | 600V | 135°C | - | - | - | Active | 1 (Unlimited) | - | 135°C | -65°C | White | - | - | - | - | 1 | - | 16 AWG | 600V | - | White | 19/29 | 0.072 (1.83mm) | 1.8288 mm | 1.8288 mm | White | - | - | 19 | 1.3462 mm | 29 AWG | - | 0.006 0.15mm | 127μm | RoHS Compliant | - | ||
![]() FLTWC0311-16-6 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | 12.2kg | Copper, Tinned | Polyester | Hook-Up | Polyester | 600V | 135°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | 135°C | -65°C | Blue | - | - | - | - | 1 | - | 16 AWG | 600V | - | Blue | 19/29 | 0.072 (1.83mm) | 1.83 mm | 1.8288 mm | Blue | - | - | 19 | 1.3462 mm | 29 AWG | - | 0.006 0.15mm | 152.4μm | RoHS Compliant | - | ||
![]() 3252 GR001 Alpha Wire | 24 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.033Ohm | - | - | - | - | NO | STRANDED | - | 7 | UL, CSA | 20 AWG | 300V | WIRE AND CABLE | Green | 7/28 | 0.058 (1.47mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 1636 BK001 Alpha Wire | 13 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | - | - | -30°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 5000V | WIRE AND CABLE | Black | 65/36 | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() 7036 OR001 Alpha Wire | 847 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | Orange | 19/0.0185 | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 3317 |