- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Resistance Tolerance | Features | Product Length | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCA-3019-PK-C Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Pink | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-3019-GN-A Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Green | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() 31670584 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | SAB North America | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 14 AWG | 600V | Yellow | 46/30 | 0.146" (3.71mm) | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() UCA-2819-GY-C Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 28 AWG | 600V | Gray | 19/40 | 0.026" (0.67mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-3019-OR-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Orange | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() UCA-3019-NAT-A Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Natural | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-2819-GY-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 28 AWG | 600V | Gray | 19/40 | 0.026" (0.67mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() UCA-2819-BU-A Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 28 AWG | 600V | Blue | 19/40 | 0.026" (0.67mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0'' (30.5m) | - | - | ||
![]() 7671363 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | SAB North America | - | - | -40°C ~ 90°C | Spool | - | Active | - | - | - | - | 4 AWG | 600V | Black | 760/32 | 0.472" (11.99mm) | - | Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() UCA-3019-Y-C Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Yellow | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-2619-PK-C Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 26 AWG | 600V | Pink | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() 31670886 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | SAB North America | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 12 AWG | 600V | White | 52/28 | 0.169" (4.29mm) | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() UCA-2819-GN-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 28 AWG | 600V | Green | 19/40 | 0.026" (0.67mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() UCA-3019-PK-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Pink | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() UCA-2619-BU-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 26 AWG | 600V | Blue | 19/38 | 0.030" (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 500.0'' (152.4m) | - | - | ||
![]() 31872782 SAB North America | In Stock | - | Datasheet | Copper, Annealed Bare | Low Smoke Zero Halogen (LSZH) | Hook-Up | SAB North America | - | - | - | Spool | - | Active | - | - | - | - | 16 AWG | - | Green, Yellow | 27/30 | 0.126" (3.20mm) | - | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() UCA-3019-R-C Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Red | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-3019-BK-C Agilink Microwires | 968 |
| Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Hook-Up | Agilink Microwires | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | 30 AWG | 600V | Black | 19/42 | 0.022" (0.55mm) | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0'' (304.8m) | - | - | ||
![]() 31660250 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | SAB North America | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 20 AWG | 600V | Blue | 16/32 | 0.098" (2.48mm) | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 22UL1007TPCVIO25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | - | - | 50.0000 ppm/°C | 15 kOhm | 0.5 W | Industrial | 22 AWG | 300V | Violet | 7/30 | 0.062 (1.57mm) | 1 | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 6.1 | 25.00 (7.62m) | 0.015 (0.38mm) | UL Style 1007 |