- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | AWG max. | Base Product Number | Brand | Bunch Stranding | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Country of Origin | Cross section (each core) | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Jacket Thickness (mm) | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Spiral length (extended) | Spiral length (retracted) | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Insulation | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Conductor Finish | Outer Diameter | Test Voltage | Wire Gauge - AWG | Features | Cross Section Area | Product Category | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1236001 Lapp | In Stock | - | - | - | Tinned Copper | - | - | CE; EAC; EN; IEC; VDE | No | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | - | - | - | Class 5 = flexible | Tinned | 100m | - | - | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | - | 2.50mm² | EAR99 | Compliant | 100 | Black | - | - | No | Yes | LAPP GROUP PVT LTD | - | - | CROSSLINKED POLYOLEFIN COPOLYMER | - | - | - | - | Yes | Lapp Group | 1236001 | 1236001 | - | - | - | - | +125°C | +125°C | - | 125 | 3.6 | 750V | - | - | -55°C | -55°C | - | -55 | 1x | 2.5 | 750V | - | - | 450V | 125 °C | -55 °C | - | 3.60mm | Yes | - | - | Active | - | - | No | - | - | 5.24 | - | Yes | - | - | - | 14 | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | Hook-up Wire | - | - | - | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | - | NO | STRANDED | compliant | Black | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | - | TIN | - | - | - | - | 2.5 mm2 | - | - | 3.6 mm | - | - | - | - | ||
![]() 0021946 Lapp | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | EAR99 | Compliant | - | - | - | No | No | - | - | - | TPE | - | - | - | - | No | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | 30.4 | - | - | - | - | - | 2.5 | - | - | 500 | - | - | - | 7.6 | - | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | - | - | None | None | - | - | - | - | No | - | - | - | - | Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160544 Lapp | In Stock | - | - | - | Tinned Copper | - | - | - | No | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 105 | 4(Typ) | 600V | - | - | - | - | - | -40 | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | White/Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0051104 Lapp | 93 | - | - | - | Tinned Copper | - | - | - | No | - | - | - | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | 1.50mm² | EAR99 | Compliant | - | Red | - | - | No | Yes | - | - | - | - | Silicone | - | - | - | No | - | 0051104 | - | - | Rubber - silicone rubber (SIR) | - | 100m | +180°C | - | - | - | - | - | - | - | -50°C | - | - | - | 1x | 1.5 | 500V | 300/500V | 500 | 300V | - | - | 2.8 | 2.80mm | No | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | Yes | - | - | - | - | - | 300V | - | Coil|Drum | - | Active | - | - | - | OILFLEX® HEAT 180 SIF 1X1,5 Red | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4180404 Lapp | In Stock | - | - | - | Tinned Copper | - | - | CE; CSA; HAR; UL | No | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | No | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | - | - | No | Lapp Group | - | 4180404 | - | - | - | - | - | - | - | 105 | 2.2 | 300V | - | - | - | - | - | -40 | - | 0.5 | - | - | - | - | 105 °C | -40 °C | - | - | - | ROHS COMPLIANT | - | Active | - | - | No | - | - | 5.55 | - | Yes | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | Hook-up Wire | - | - | - | CABLING | - | NO | STRANDED | compliant | - | - | 22 AWG | - | WIRE AND CABLE | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 0.5 mm2 | - | - | 2.5 mm | - | - | - | - | ||
![]() 4160802 Lapp | 2044 |
| - | - | Tinned Copper | - | - | CE; CSA; HAR; UL | No | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | Blue | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | No | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | - | - | No | Lapp Group | - | 4160802 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 105 | 6.8(Typ) | 750V | - | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 105 °C | -40 °C | 6.8 | - | - | ROHS COMPLIANT | - | Active | - | - | No | - | - | 5.55 | - | Yes | - | - | - | 8 | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | EAR99 | - | Single Conductor Cable | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | Blue | - | 8 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 10 mm2 | - | - | 6.8 mm | - | - | - | - | ||
![]() 4160304 Lapp | 78 | - | - | Cable, Wire | Tinned Copper | - | - | - | No | 18 | - | - | - | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | - | 1mm² | EAR99 | Compliant | 100 | Red | - | - | No | No | - | - | PVC | - | PVC | - | - | - | No | - | 4160304 | - | - | - | - | - | - | - | - | 105 | 3.1(Typ) | 750V | - | - | - | - | - | -40 | 1x | 1 | 750V | 300/500V | - | 450V | - | - | - | 2.90mm | Yes | - | - | - | - | - | No | - | - | - | Compliant | - | - | - | - | 18 | No | - | - | - | 600 V | 600 V | 600 V | - | Coil|Drum | - | Active | - | - | - | Single Conductor Cable | 105 °C | -40 °C | Red | - | - | - | - | - | Red | - | 18AWG | - | - | - | 18 AWG | - | - | - | - | Not Halogen Free | - | - | - | - | - | 2.9 mm | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | - | - | - | - | - | 3 kV | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 4160307 Lapp | In Stock | - | - | - | Tinned Copper | - | - | - | No | 18 | - | - | - | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | - | 1mm² | EAR99 | Compliant | 100 | Violet | - | - | No | No | - | - | - | - | - | - | - | - | No | - | 4160307 | - | - | - | - | - | - | - | - | 105 | 3.1(Typ) | 750V | - | - | - | - | - | -40 | 1x | 1 | 750V | 300/500V | - | 450V | - | - | - | 2.90mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 18 | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | Single Conductor Cable | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4125001S Lapp | In Stock | - | - | - | Stranded Copper | - | - | - | No | - | - | - | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 18 x 0.10mm | - | 0.14mm² | EAR99 | Compliant | 500 | Black | - | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | - | - | No | Lapp Group | 4125001S | 4125001S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 500m | +70°C | +70°C | - | 70 | 1.1 | 500V | - | - | -30°C | -30°C | - | -30 | 1x | 0.14 | 500V | - | - | - | 70 °C | -30 °C | - | 1.10mm | No | ROHS COMPLIANT | - | Active | - | - | No | - | - | 1.52 | - | Yes | Yes | - | - | 26 | Yes | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | Hook-up Wire | - | - | - | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | Black | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | COMMUNICATION CABLE | - | - | - | - | - | - | 0.14 mm2 | - | - | 1.1 mm | - | - | - | - | ||
![]() 4160744 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160400K Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160600 Lapp | 3100 |
| - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | 12 | - | - | - | Flame-retardant,Oil-resistant,Flexible,Harmonised | Hook-Up | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | - | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | - | 4mm² | EAR99 | Compliant | - | Green,Yellow | - | - | - | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | Lapp Group | 4160600 | 4160600 | Copper tin- plated | - | - | 100m | +70°C | +70°C | - | 105 | 4.4(Typ) | 750V | LAPP | - | -40°C | -40°C | - | -40 | 1x | - | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.40mm | No | ROHS COMPLIANT | - | Active | - | - | No | Active | - | 2.03 | - | Yes | Yes | - | - | 12 | Yes | - | - | - | - | - | - | -40°C ~ 105°C | Drum|Coil | ÖLFLEX® | Active | - | EAR99 | - | Single Conductor Cable | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | 12 AWG | 600V | WIRE AND CABLE | - | - | Green, Yellow | 56/0.0122 | - | 0.181 (4.60mm) | - | Specific volume resistivity: > 15 GOhm x cm | - | - | - | - | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | Oil Resistant | 4 mm2 | - | 328.1 (100.0m) | 4.6 mm | Enter Number of Feet in Order Quantity | - | - | UL Style 1015 | ||
![]() 0091220 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | - | - | - | No | No | Lapp Group | - | 0091220 | - | Fluorinated ethylene propylene (FEP) | - | - | - | - | - | - | - | - | - | 17.2 | - | - | - | - | - | 0.75 | - | - | 500 | 300 | - | - | 4.3 | - | - | - | - | Active | -100 - 205 | 0 - 0 | No | - | - | 5.07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4710011 Lapp | In Stock | - | - | - | Copper | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | 2.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7408044 Lapp | In Stock | - | - | - | Copper, Tinned | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | No | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 8 AWG | - | - | - | - | Black | 80/0.0161 | - | 0.896 (22.76mm) | - | - | - | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220209 Lapp | 48 |
| - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Black | Class 5 = flexible | - | - | - | Colour | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | LAPP GROUP PVT LTD | - | - | - | - | - | - | - | - | Lapp Group | - | 73220209 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | - | - | 50 | 50 | - | - | 4.3 | - | - | - | - | Active | - | -5 - 50 | Unknown | - | No | 5.06 | - | - | - | - | - | - | - | 2000 | 500 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7072501 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2820353008 TE Connectivity | In Stock | - | - | - | Tinned Copper | - | - | - | No | - | - | - | 19x34 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | 5000MOhm/1000ft | - | - | Cross Linked Modified Polyvinyl Fluoride | 0.076 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 1.24 | 600VAC | - | - | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160800 Lapp | 6014 | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | - | - | - | - | - | Hook-Up | - | - | Class 5 = flexible | Tinned | - | Green/yellow | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | No | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | - | - | No | Lapp Group | - | 4160800 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 105 | 6.8(Typ) | 600V | LAPP | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 105 °C | -40 °C | 6.8 | - | Digi-Spool®, Continuous Spool | ROHS COMPLIANT | - | Active | - | - | No | Active | - | 2.09 | - | Yes | - | - | - | 8 | - | - | - | - | - | - | - | -40°C ~ 105°C | Coil|Drum | ÖLFLEX® | Active | - | EAR99 | - | Hook-up Wire | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | Green/Yellow | - | 8 AWG | 600V | WIRE AND CABLE | - | - | Green, Yellow | 80/0.0161 | - | 0.268 (6.81mm) | - | - | - | - | - | - | - | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | Oil Resistant | 10 mm2 | - | 328.1 (100.0m) | 6.8 mm | Enter Number of Feet in Order Quantity | - | - | UL Style 1015 | ||
![]() 99M0111-24-2 TE Connectivity | 51 |
| - | - | Copper, Tinned | Polyester | - | - | - | - | 99M0111 | TE Connectivity / Raychem | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | US | - | - | - | - | - | 1 | - | - | - | - | - | Polyester | - | - | - | -- | - | - | TE Connectivity | - | - | - | - | - | - | - | - | +125°C | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 4151613001 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 600 V | 120°C | - | -- | Active | -- | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | 1 ft | - | Red | 19/0.0047 | - | 0.041 (1.04mm) | - | - | - | Hook-up Wire | - | - | - | - | - | - | 19 | - | 1.05mm | - | 24 AWG | -- | - | Hook-up Wire | - | - | -- | 0.006 (0.15mm) | - | -- |