- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable features | Cable Types | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Factory Pack QuantityFactory Pack Quantity | GHS / H Hazard Statements | GHS statements/labelling | Halogen-free | Hazard warning | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Part # Aliases | Product Status | RoHS | Sold per metre | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Pitch | Pin Count | Number of Conductors | Failure Rate | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Legend | Background Color | Wire Gauge - AWG | Language | Features | Product Category | Product Length | Product Width | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1249523/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.75 mm² | 0.75mm² | Black | - | - | - | Yes | - | Silicone | - | - | 1249523/100 | - | -50°C | -50°C | - | -50°C | -50°C | 1x | 1000V | 600V | 2.75mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x0,75 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249569/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | Brown | - | - | - | Yes | - | Silicone | - | - | 1249569/100 | - | -50°C | -50°C | - | -50°C | -50°C | 1x | 1000V | 600V | 7.65mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x10 BN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/1114-26-9-6 TE Connectivity | In Stock | - | - | Axial | Axial | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55/1114 | - | - | Hook-Up, Shielded | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | -- | 2 | ±100ppm/°C | - | 1.3 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | -- | 26 AWG | 600V | - | White | 19/38 | 0.065 (1.65mm) | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | -- | 0.008 (0.20mm) | -- | ||
![]() 44M9976-12-45 TE Connectivity | In Stock | - | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 125533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Please Do Not Litter/Favor De No Tirar Basura | White | - | English;Spanish | - | - | - | - | - | - | - | - | ||
![]() 55PC0211-24-2CS2502 TE Connectivity | In Stock | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0211 | TE Connectivity | - | Hook-Up, Dual Wall | 400ml | - | - | - | - | 1 | H 222: Extremely flammable material,H229: Pressurized container: may burst if heated,H 315: Causes skin irritation,H 319: Causes serious eye irritation,H 336: May cause drowsiness or dizziness,H 411: Toxic to aquatic life, with long-lasting effects | Flammable (GHS02),Irritant (GHS07),Environmental hazard (GHS09) | - | Danger | - | -- | TE Connectivity | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | 716832-000 | Discontinued at Digi-Key | Details | - | - | 150°C | - | -- | - | - | Active | -- | - | - | Airframe | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | Red | 19/36 | 0.039 (0.99mm) | Hook-up Wire | - | - | 24 AWG | - | -- | Hook-up Wire | - | - | - | -- | 0.008 (0.20mm) | -- | ||
![]() 44/0411-22-2 TE Connectivity | In Stock | - | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | 44/0411 | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | Active | - | - | - | 135°C | - | -- | - | - | Active | -- | - | - | High Performance Cable | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | Red | 19/34 | 0.046 (1.17mm) | - | - | - | - | - | -- | - | - | - | - | -- | 0.0030 (0.076mm) | -- | ||
![]() CT2885-6-50 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 69.8 Ohms | Wirewound | - | 2W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() CT2883-2-10 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | - | 612 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() CT2879-9-10 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | - | 2 | ±50ppm/°C | - | 267 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() CT2956-0-10 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | - | 2 | ±200ppm/°C | - | 12 MOhms | Metal Oxide Film | - | 3W | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | - | - | - | ||
![]() CT2881-2-10 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | - | 2 | ±650ppm/°C | - | 162 mOhms | Wirewound | - | 3W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() CT2880-0-10 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 1.4 kOhms | Wirewound | - | 3W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() CT2837-0-50 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 150 Ohms | Wirewound | - | 2W | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() 216115-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0711-18-9CS2970 TE Connectivity | In Stock | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0711 | TE Connectivity / Raychem | - | Hook-Up, Dual Wall | - | - | - | - | - | 1 | - | - | - | - | - | -- | TE Connectivity | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | 998872-000 | Active | Details | - | - | 150°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | 1 ft | White | 19/30 | 0.079 (2.01mm) | Hook-up Wire | - | - | 18 AWG | - | -- | Hook-up Wire | - | - | - | -- | 0.015 (0.38mm) | -- | ||
![]() 761573-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() 629948-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | ||
![]() CD47583001 TE Connectivity | In Stock | - | - | - | - | - | Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Vac | - | - | - | - | - | - | - | - | - | Single Conductor Cable | - | - | White | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81044/12-24-90 TE Connectivity | In Stock | - | - | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | 81044 | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | Active | - | - | - | -65°C ~ 200°C | - | MIL-W-81044 and MIL-C-27500, 44A0811 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | White, Black Stripe | 19/36 | 0.040 (1.02mm) | - | - | - | - | - | -- | - | - | - | - | -- | 0.0030 (0.076mm) | -- | ||
![]() 289 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | - | 0111-528 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |