- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9985 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | - | Spool | 2013 | - | Active | Not Applicable | - | - | - | - | NO | STRANDED | compliant | 1 | - | CE; CSA; UL | 26 AWG | 300V | - | WIRE AND CABLE | Black | 7/34 | 0.039 (0.99mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | RoHS Compliant | - | UL Style 1061 | ||
![]() 5877 WH005 Alpha Wire | 3494 |
| Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.018Ohm | - | - | - | NO | STRANDED | - | 1 | - | MIL; NEMA; UL | 18 AWG | 1000V | - | WIRE AND CABLE | White | 19/30 | 0.079 (2.01mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 100.0' 30.5m | 0.014 0.35mm | - | ROHS3 Compliant | - | UL Style 1180 | ||
![]() 541401 YL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Yellow | Solid | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 1807 RD001 Alpha Wire | 1000 |
| Datasheet | 10 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | NO | - | - | 1 | - | UL | 26 AWG | - | - | WIRE AND CABLE | Red | Solid | 0.027 (0.69mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | ROHS3 Compliant | - | UL Style 1523 | ||
![]() 6715S WH001 Alpha Wire | 31 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | White | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 1563 YL001 Alpha Wire | 2875 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | - | Yellow | Solid | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 44A0211-14-0 TE Connectivity Aerospace | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tin | - | - | Polyalkene | 1kV | - | - | 2011 | - | Active | Not Applicable | - | 150°C | -65°C | Black | NO | - | - | 1 | 1kV | - | - | - | Compliant | WIRE AND CABLE | - | - | - | 2.4892 mm | 2.49 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.778 mm | 27 AWG | TIN | - | - | - | - | - | RoHS Compliant | Not Applicable | - | ||
![]() 55A0111-16-3-E609 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Orange | - | - | - | 1 | - | - | 16 AWG | 600V | - | - | Orange | 19/29 | 0.068 (1.73mm) | 1.73 mm | 1.73 mm | Orange | - | 19 | 1.4224 mm | 29 AWG | - | - | - | - | - | 127μm | RoHS Compliant | - | - | ||
![]() 1807 GR001 Alpha Wire | 983 |
| Datasheet | 10 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | NO | - | - | 1 | - | UL | 26 AWG | - | - | WIRE AND CABLE | Green | Solid | 0.027 (0.69mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | ROHS3 Compliant | - | UL Style 1523 | ||
![]() 1563 OR001 Alpha Wire | 2246 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | WIRE AND CABLE | Orange | Solid | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 6715S BK001 Alpha Wire | 2398 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | Black | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 1857 WU001 Alpha Wire | 2705 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | White, Blue Stripe | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 6715S GY001 Alpha Wire | 2771 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | Green, Yellow Stripe | Solid | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6717S BK005 Alpha Wire | 29 | - | Datasheet | 8 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | Black | Solid | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 3070 BR001 Alpha Wire | 2623 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | WIRE AND CABLE | Brown | 7/32 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 3071 GY001 Alpha Wire | 2381 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | NO | STRANDED | - | 1 | - | CE; CSA; UL | 22 AWG | 600V | - | WIRE AND CABLE | Green, Yellow Stripe | 7/30 | 0.094 (2.38mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 7054 GR001 Alpha Wire | 2318 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 150V | - | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 391816 BK005 Alpha Wire | 2003 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | Black | 16/30 | 0.141 (3.58mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.047 1.19mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3212 | ||
![]() 3050 SL005 Alpha Wire | 95 | - | Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | NO | STRANDED | - | - | - | CSA, UL | 24 AWG | 300V | - | WIRE AND CABLE | Slate | 7/32 | 0.056 (1.42mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | Biological Compatibility | 0.23 mm2 | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 541816 WH001 Alpha Wire | 2855 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | White | 16/30 | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFFN |