- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Conductor Material | Jacket (Insulation) Material | Approvals | Cable Types | Insulation Materials | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Color | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392050 WH002 Alpha Wire | 881 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 20kV | WIRE AND CABLE | - | - | White | 10/30 | 0.137 (3.48mm) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1551 WU001 Alpha Wire | 2729 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 1000V | - | - | - | White, Blue Stripe | 7/30 | 0.062 (1.57mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1555 WN001 Alpha Wire | 2618 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 1000V | - | - | - | White, Brown Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 7132 WH001 Alpha Wire | 2405 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.033Ohm | - | - | - | NO | STRANDED | 1 | CSA; MIL-W-16878; UL | 20 AWG | 300V | WIRE AND CABLE | - | - | White | 7/28 | 0.070 (1.78mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1430 | ||
![]() 6716 OR001 Alpha Wire | 935 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | - | - | Orange | 26/30 | 0.081 (2.06mm) | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 3053/1 BK001 Alpha Wire | 18 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | - | - | Black | Solid | 0.064 (1.63mm) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3057 BK013 Alpha Wire | 517 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | - | - | Black | 26/30 | 0.092 (2.34mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() AZ241936 BL005 Alpha Wire | 22 |
| Datasheet | 26 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | - | Hook-Up | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | - | - | Blue | 19/36 | 0.045 (1.14mm) | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | ||
![]() AZ201932 GR005 Alpha Wire | 16 |
| Datasheet | 26 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | - | Hook-Up | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | - | - | Green | 19/32 | 0.060 (1.52mm) | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | ||
![]() 1551 WB005 Alpha Wire | 115 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | - | - | White, Black Stripe | 7/30 | 0.062 (1.57mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1551 WY005 Alpha Wire | 9 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | - | - | White, Yellow Stripe | 7/30 | 0.062 (1.57mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1855 VI001 Alpha Wire | 2106 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | - | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | - | - | Violet | 7/30 | 0.050 (1.27mm) | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 6717 SL001 Alpha Wire | 928 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | 0.096 (2.44mm) | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 83043008100 Belden | In Stock | - | - | - | 453.59237 g | Copper | - | CE, UL | - | PTFE | Compliant | 250 V | 250 V | - | - | - | - | - | - | - | 200 °C | Grey | - | - | - | - | - | - | - | - | Hook-Up | 30 AWG | - | - | - | 610 µm | - | - | - | 30.48 m | - | No SVHC | - | - | ||
![]() 781201 OR005 Alpha Wire | 15 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | Orange | Solid | 0.145 (3.68mm) | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 892219 YL013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Yellow | 19/34 | 0.064 (1.63mm) | - | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 82A0811-8-6 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | - | - | - | 150°C | Bulk | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | - | Blue | 665/36 | 0.230 (5.84mm) | - | - | - | - | - | 0.012 0.30mm | - | RoHS Compliant | - | ||
![]() 302010 OR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | - | - | Orange | 10/30 | 0.069 (1.75mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 392240 BK002 Alpha Wire | 843 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | NO | STRANDED | 1 | UL | 22 AWG | 10kV | WIRE AND CABLE | - | - | Black | 7/30 | 0.110 (2.79mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.040 1.02mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 891441 RD001 Alpha Wire | 843 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | - | - | Red | 41/30 | 0.106 (2.69mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1569/1581 |