- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Voltage - Rated DC | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391462 WH002 Alpha Wire | 773 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 25kV | - | - | WIRE AND CABLE | - | White | 41/30 | 0.198 (5.03mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 461019 RD002 Alpha Wire | 2552 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | Red | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 55A0111-18-9 TE Connectivity Raychem Cable Protection | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | 100 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 600V | Unshielded | - | 1 | 600V | - | 18 AWG | - | Compliant | 600V | - | 18 AWG | White | 19/30 | 0.060 (1.52mm) | Not Halogen Free | 1.524 mm | 1.52 mm | 1.51892 mm | - | 19 | 1.27 mm | 30 AWG | - | 100m | - | 127μm | Unknown | RoHS Compliant | Not Applicable | - | ||
![]() 460219 GR001 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/0.0591 | 0.410 (10.41mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 3111626 TN001 Alpha Wire | 45 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | - | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | Tan | 26/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.007 0.18mm | - | - | ROHS3 Compliant | - | UL Style 5107 | ||
![]() 3111441 TN001 Alpha Wire | 45 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | MICA GLASS | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.012Ohm | - | NO | STRANDED | 1 | - | CSA; UL | 14 AWG | 600V | - | - | WIRE AND CABLE | - | Tan | 41/30 | 0.138 (3.50mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.007 0.18mm | - | - | ROHS3 Compliant | - | UL Style 5107 | ||
![]() 784133 BR001 Alpha Wire | 36 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | WIRE AND CABLE | - | Brown | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 781259 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 AWG | 600V | - | - | WIRE AND CABLE | - | Black | 259/25 | 0.540 (13.72mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 781259 BL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 259/25 | 0.540 (13.72mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 781259 RD001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 AWG | 600V | - | - | WIRE AND CABLE | - | Red | 259/25 | 0.540 (13.72mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 781259 BR001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 AWG | 600V | - | - | WIRE AND CABLE | - | Brown | 259/25 | 0.540 (13.72mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 782665 BL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 665/30 | 0.461 (11.71mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 3131441 TN001 Alpha Wire | 45 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | Tan | 41/30 | 0.136 (3.45mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | - | - | ROHS3 Compliant | - | UL Style 5196 | ||
![]() 3131265 TN001 Alpha Wire | 45 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | Tan | 65/30 | 0.155 (3.94mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 5196 | ||
![]() 1735 SL002 Alpha Wire | 2186 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.020 0.51mm | - | - | ROHS3 Compliant | - | UL Style 1108 | ||
![]() 891265 BL005 Alpha Wire | 29 | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | - | - | WIRE AND CABLE | - | Blue | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1569/1581 | ||
![]() 541626 YL005 Alpha Wire | 28 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | 26/30 | 0.099 (2.51mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style TFFN | ||
![]() 391645 RD002 Alpha Wire | 904 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 15kV | - | - | WIRE AND CABLE | - | Red | 26/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 391875 WH002 Alpha Wire | 736 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 30kV | - | - | - | - | White | 16/30 | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 82A0811-0-9CS3193-L079 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 150°C | Bulk | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | - | - | White | 2660/34 | 0.558 (14.17mm) | - | - | - | - | - | - | - | - | - | - | 0.015 0.38mm | - | - | RoHS Compliant | - | - |