- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391497 WH001 Alpha Wire | 30 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 40kV | - | - | - | - | White | 41/30 | 0.268 (6.81mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 460219 WH001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | - | - | White | 19/0.0591 | 0.410 (10.41mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 784133 BL001 Alpha Wire | 36 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | WIRE AND CABLE | - | Blue | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 784133 RD001 Alpha Wire | 36 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | WIRE AND CABLE | - | Red | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 784133 YL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 541219 GR002 Alpha Wire | 2452 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/0.0185 | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 461219 GR002 Alpha Wire | 2035 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/0.0185 | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3111816 TN001 Alpha Wire | 45 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | - | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Tan | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.007 0.18mm | - | - | ROHS3 Compliant | - | UL Style 5107 | ||
![]() 461019 GR002 Alpha Wire | 2685 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 891265 WH001 Alpha Wire | 5045 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 300V | - | - | WIRE AND CABLE | - | White | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1569/1581 | ||
![]() 782665 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | WIRE AND CABLE | - | Black | 665/30 | 0.461 (11.71mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | - | ROHS3 Compliant | - | UL Style 1232/1283 | ||
![]() 781259 WH001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 AWG | 600V | - | - | WIRE AND CABLE | - | White | 259/25 | 0.540 (13.72mm) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 541626 YL005 Alpha Wire | 28 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | 26/30 | 0.099 (2.51mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style TFFN | ||
![]() 891265 BL005 Alpha Wire | 29 | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 300V | - | - | WIRE AND CABLE | - | Blue | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1569/1581 | ||
![]() 55A0811-20-9 TE Connectivity Raychem Cable Protection | 3857 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | 600V | - | - | - | 1 | 600V | - | 20 AWG | - | Compliant | 600V | - | 20 AWG | White | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | 1.47 mm | - | - | 19 | 965 μm | 32 AWG | - | - | 5000' 1524.0m | 0.004 0.09mm | 228.6μm | No SVHC | RoHS Compliant | Not Applicable | - | ||
![]() 55A0111-22-0 TE Connectivity Raychem Cable Protection | 48 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 600V | Unshielded | - | unknown | 1 | 600V | - | 22 AWG | - | Compliant | 600V | - | 22 AWG | Black | 19/34 | 0.043 (1.09mm) | Not Halogen Free | 1.0922 mm | 1.09 mm | 1.09 mm | - | - | 19 | 787.4 μm | 34 AWG | - | - | 100m | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 1553 YL001 Alpha Wire | 2769 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.037Ohm | - | NO | STRANDED | - | 1 | - | - | 20 AWG | 1000V | - | - | WIRE AND CABLE | - | Yellow | 10/30 | 0.069 (1.75mm) | - | - | - | - | 10X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3049 VI001 Alpha Wire | 13 | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | WIRE AND CABLE | - | Violet | 7/34 | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 3073 BR001 Alpha Wire | 2767 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.037Ohm | - | NO | STRANDED | - | 1 | - | CE; CSA; UL | 20 AWG | 600V | - | - | WIRE AND CABLE | - | Brown | 10/30 | 0.101 (2.57mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 3080 YL005 Alpha Wire | 2676 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.005Ohm | - | NO | STRANDED | - | 1 | - | CE; CSA; UL | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Yellow | 65/30 | 0.157 (3.99mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015/1230 |