- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Package Quantity | Approvals | Cable Types | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation | Stranding | Wire and Cable Name | Gauge | Conductor Type | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891265 BR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | Brown | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 391840 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 10kV | WIRE AND CABLE | Black | 16/30 | 0.127 (3.23mm) | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.040 1.02mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 390262 WH002 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 25kV | - | White | 259/26 | 0.463 (11.76mm) | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 782665 GR001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Green | 665/30 | 0.461 (11.71mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 391440 WH002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 10kV | WIRE AND CABLE | White | 41/30 | 0.154 (3.91mm) | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.040 1.02mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() WH22-04-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH22-04-25 | NTE Electronics, Inc | Spool | Active | 300 Volts AC | 90°C | - | - | WH | - | - | - | Yellow | Hook-Up Wire | - | - | - | - | - | 22 AWG | 300V | - | Yellow | - | - | PVC | 7 | - | 22 AWG | Stranded | - | 25 Feet | - | 0.015 Inches | - | - | ||
![]() 1635 BK001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | - | - | Hook-Up | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 3000V | WIRE AND CABLE | Black | 41/36 | 0.132 (3.35mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.047 1.19mm | - | ROHS3 Compliant | - | ||
![]() 460419 WH001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | White | 19/0.0469 | 0.360 (9.14mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | - | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 1805 BL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | -70°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | NO | - | 1 | UL | 30 AWG | - | WIRE AND CABLE | Blue | Solid | 0.020 (0.51mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | - | ROHS3 Compliant | UL Style 1516 | ||
![]() 3070 GY001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 7/32 | 0.088 (2.24mm) | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 396133 BK005 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Black | 133/27 | 0.339 (8.61mm) | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.063 1.60mm | - | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 1805 OR001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | NO | - | 1 | UL | 30 AWG | - | WIRE AND CABLE | Orange | Solid | 0.020 (0.51mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | - | ROHS3 Compliant | UL Style 1516 | ||
![]() 1651 WH001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | White | 65/30 | 0.183 (4.65mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() 1560 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 1000V | WIRE AND CABLE | Black | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1560 BL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 1000V | WIRE AND CABLE | Blue | 65/30 | 0.125 (3.18mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 5876 YL001 Alpha Wire | In Stock | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.029Ohm | - | - | STANDARD: MIL-W-16878/5 | NO | STRANDED | 19 | MIL, UL | 20 AWG | 1000V | WIRE AND CABLE | Yellow | 19/32 | 0.068 (1.73mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | UL Style 1180 | ||
![]() 5859 BL001 Alpha Wire | In Stock | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Blue | 19/27 | 0.095 (2.41mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | - | ROHS3 Compliant | UL Style 1213 | ||
![]() 1807 BR001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | NO | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Brown | Solid | 0.027 (0.69mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | ROHS3 Compliant | UL Style 1523 | ||
![]() 7054 BR005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 150V | WIRE AND CABLE | Brown | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1429 | ||
![]() 391297 WH002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 40kV | WIRE AND CABLE | White | 65/30 | 0.287 (7.29mm) | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.097 2.46mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 |