- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3047 OR001 Alpha Wire | 2027 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 300V | - | Orange | 7/38 | 0.044 (1.12mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5858 BR001 Alpha Wire | 788 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.014Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARDS: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA; UL | 16 AWG | 600V | WIRE AND CABLE | Brown | 19/29 | 0.080 (2.03mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 390662 WH005 Alpha Wire | 552 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 25kV | WIRE AND CABLE | White | 133/27 | 0.337 (8.56mm) | - | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391097 BK001 Alpha Wire | 45 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 40kV | WIRE AND CABLE | Black | 105/30 | 0.312 (7.92mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 390662 WH001 Alpha Wire | 45 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 25kV | WIRE AND CABLE | White | 133/27 | 0.337 (8.56mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 3073 SL005 Alpha Wire | 15 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | 0.101 (2.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() AZ201932 BL005 Alpha Wire | 15 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Blue | 19/32 | 0.060 (1.52mm) | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 3070 VI005 Alpha Wire | 15 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Violet | 7/32 | 0.088 (2.24mm) | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() AZ221934 VI005 Alpha Wire | 14 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Violet | 19/34 | 0.052 (1.32mm) | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 1851 GR005 Alpha Wire | 32 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | - | WIRE AND CABLE | Green | 7/38 | 0.032 (0.81mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 7014 BK001 Alpha Wire | 45 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | Black | 19/30 | 0.070 (1.78mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 3265 | ||
![]() 7048 WH001 Alpha Wire | 790 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | White | 105/30 | 0.184 (4.67mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 780001 BK005 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | WIRE AND CABLE | Black | 1045/30 | 0.592 (15.04mm) | - | - | 100.0' 30.5m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 1857 BR005 Alpha Wire | 28 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Brown | 7/26 | 0.068 (1.73mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 461265 YL001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Yellow | 65/30 | 0.157 (3.99mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461265 SL001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Slate | 65/30 | 0.157 (3.99mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781601 YL001 Alpha Wire | 2631 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.115 (2.92mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782401 BL001 Alpha Wire | 2350 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.084 (2.13mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782001 OR001 Alpha Wire | 1030 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.096 (2.44mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781201 SL005 Alpha Wire | 2863 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.145 (3.68mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |