- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 781201 VI001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | WIRE AND CABLE | - | Violet | Solid | 0.145 (3.68mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 55A1111-26-9-9 TE Connectivity Raychem Cable Protection | 13 |
| - | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | Shielded | - | 1 | 600V | - | 26 AWG | 600V | Compliant | - | 26 AWG | White | 19/38 | 0.065 (1.65mm) | 1.651 mm | 1.65 mm | 1.65 mm | White | - | - | 19 | 500 μm | 38 AWG | - | - | - | - | - | 0.008 0.20mm | 203.2μm | RoHS Compliant | Not Applicable | - | ||
![]() 782401 OR001 Alpha Wire | 2951 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | WIRE AND CABLE | - | Orange | Solid | 0.084 (2.13mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 781401 SL005 Alpha Wire | 10 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | - | Slate | Solid | 0.128 (3.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 1550 WU001 Alpha Wire | 3 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | - | White, Blue Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 7054 VI005 Alpha Wire | 127 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 150V | - | WIRE AND CABLE | - | Violet | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() 295 SV001 Alpha Wire | 907 |
| Datasheet | 9 Weeks | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | - | 0°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | - | - | - | NO | - | 1 | - | - | 16 AWG | - | - | WIRE AND CABLE | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1.3mm | 1000.0' 304.8m | - | - | ROHS3 Compliant | - | ASTM B-33 | ||
![]() 5854 GR005 Alpha Wire | 28 | - | Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.073Ohm | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4, NEMA HP-3 | NO | STRANDED | 1 | - | MIL; NEMA; UL | 24 AWG | 600V | - | WIRE AND CABLE | - | Green | 19/36 | 0.044 (1.12mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 6715 GR001 Alpha Wire | 2806 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | - | Green | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 83006 0071000 Belden Inc. | In Stock | - | Datasheet | 17 Weeks | - | Copper, Silver Coated | Tetrafluoroethylene (TFE) | Hook-Up | - | - | -70°C~200°C | Spool | 2002 | MIL-W-16878/4 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | Violet | 19/34 | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | - | - | UL Style 1213 | ||
![]() 6717S RD005 Alpha Wire | 31 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2010 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | Red | Solid | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 3073 GR005 Alpha Wire | 25 | - | Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | Green | 10/30 | 0.101 (2.57mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 1563 WH001 Alpha Wire | 2179 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | - | - | White | Solid | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 3070 BK001 Alpha Wire | 2030 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | WIRE AND CABLE | - | Black | 7/32 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 1850 RD005 Alpha Wire | 15 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 32 AWG | 600V | - | WIRE AND CABLE | - | Red | 7/40 | 0.029 (0.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 3050 WR005 Alpha Wire | 9 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | WIRE AND CABLE | - | White, Red Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1856 WH005 Alpha Wire | 61 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | STANDARDS: MIL-DTL-16878/1, MIL-W-76 | NO | STRANDED | - | - | MIL | 20 AWG | 600V | - | WIRE AND CABLE | - | White | 7/28 | 0.058 (1.47mm) | - | - | - | - | 7X0.32 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | 0.56 mm2 | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 3051 PK001 Alpha Wire | 21 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | WIRE AND CABLE | - | Pink | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 422001 OR001 Alpha Wire | 2412 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | WIRE AND CABLE | - | Orange | Solid | 0.052 (1.32mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 891819 GY001 Alpha Wire | 2055 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | WIRE AND CABLE | - | Green, Yellow Stripe | 19/30 | 0.082 (2.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 |