- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT221934 OR005 Alpha Wire | 2522 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Orange | 19/34 | 0.049 (1.24mm) | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | - | ||
![]() AZ241936 BK001 Alpha Wire | 2769 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Black | 19/36 | 0.045 (1.14mm) | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 392075 WH005 Alpha Wire | 717 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 30kV | - | White | 10/30 | 0.187 (4.75mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6718 WU001 Alpha Wire | 646 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | - | White, Blue Stripe | 65/30 | 0.117 (2.97mm) | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1853 VI005 Alpha Wire | 11 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Violet | 7/34 | 0.039 (0.99mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1555 WO001 Alpha Wire | 2579 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | unknown | - | - | 18 AWG | 1000V | - | White, Orange Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 392050 WH001 Alpha Wire | 10 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 20kV | WIRE AND CABLE | White | 10/30 | 0.137 (3.48mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 39X1635 WH001 Alpha Wire | 687 |
| Datasheet | 9 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 35kV | WIRE AND CABLE | White | 41/32 | 0.269 (6.83mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.105 2.67mm | ROHS3 Compliant | ISO 10993 | ||
![]() 422010 YL001 Alpha Wire | 2000 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | - | Yellow | 10/30 | 0.057 (1.45mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3050 OR013 Alpha Wire | 2497 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.082Ohm | NO | STRANDED | - | 1 | CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Orange | 7/32 | 0.056 (1.42mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 392297 RD005 Alpha Wire | 10 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | - | 1 | UL | 22 AWG | 40kV | WIRE AND CABLE | Red | 7/30 | 0.224 (5.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1553 WR005 Alpha Wire | 16 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | White, Red Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 392297 BK005 Alpha Wire | 13 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | - | 1 | UL | 22 AWG | 40kV | WIRE AND CABLE | Black | 7/30 | 0.224 (5.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541401 GR005 Alpha Wire | 30 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.103 (2.62mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 1565 BR005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | - | Brown | Solid | 0.072 (1.83mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3131626 TN199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | Tan | 26/30 | 0.122 (3.10mm) | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 786133 BK005 Alpha Wire | 23 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | NO | STRANDED | - | - | CSA, UL | 6 AWG | 600V | WIRE AND CABLE | Black | 133/27 | 0.336 (8.53mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 13.57 mm2 | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() AZ141927 WH001 Alpha Wire | 1030 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | 0.093 (2.36mm) | - | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 3118133 TN199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~538°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 600V | - | Tan | 133/27 | 0.260 (6.60mm) | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() AZ141927 YL005 Alpha Wire | 98 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | - | Yellow | 19/27 | 0.093 (2.36mm) | - | - | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - |