- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3075 GR001 Alpha Wire | 14 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Green | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() FLHTC0311-20-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | 6.21kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | 1 | - | 20 AWG | - | WIRE AND CABLE | Yellow | 19/32 | 0.050 (1.27mm) | 1.319 mm | 1.56972 mm | - | 19 | 939.8 μm | 32 AWG | - | High Temperature | - | 1.00' 0.30m | 0.006 0.15mm | 152.4μm | RoHS Compliant | UL Style 3557 | ||
![]() 3073 BR005 Alpha Wire | 25 | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.037Ohm | - | NO | STRANDED | 1 | CE; CSA; UL | 20 AWG | 600V | WIRE AND CABLE | Brown | 10/30 | 0.101 (2.57mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 391645 BK002 Alpha Wire | 710 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 15kV | WIRE AND CABLE | Black | 26/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.045 1.14mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392275 WH002 Alpha Wire | 614 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 1 | UL | 22 AWG | 30kV | WIRE AND CABLE | White | 7/30 | 0.180 (4.57mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.075 1.90mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541816 BK002 Alpha Wire | 50 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Black | 16/30 | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style TFFN | ||
![]() 391497 WH002 Alpha Wire | 952 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 40kV | WIRE AND CABLE | White | 41/30 | 0.268 (6.81mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.097 2.46mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391875 RD005 Alpha Wire | 14 | - | Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 30kV | WIRE AND CABLE | Red | 16/30 | 0.197 (5.00mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.075 1.90mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3057 WH001 Alpha Wire | 39 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | White | 26/30 | 0.092 (2.34mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | Biological Compatibility | 1.32 mm2 | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3055 WN005 Alpha Wire | 28 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 300V | - | White, Brown Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 39X1635 WH005 Alpha Wire | 951 |
| Datasheet | 11 Weeks | - | - | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | - | -40°C~200°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 35kV | - | White | 41/32 | 0.269 (6.83mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.105 2.67mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 7044 BK001 Alpha Wire | 930 |
| Datasheet | 13 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | CROSSLINKED POLYOLEFIN | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | 0.023Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 1 | CSA; UL | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.111 (2.82mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 3271 | ||
![]() 1805 YL001 Alpha Wire | 833 |
| Datasheet | 11 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -70°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | - | - | Yellow | Solid | 0.020 (0.51mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | - | ROHS3 Compliant | UL Style 1516 | ||
![]() 780001 WH005 Alpha Wire | 47 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1/0 AWG | 600V | WIRE AND CABLE | White | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 390662 BK002 Alpha Wire | In Stock | - | Datasheet | 16 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 AWG | 25kV | WIRE AND CABLE | Black | 133/27 | 0.337 (8.56mm) | - | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.062 1.57mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 782133 OR005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Orange | 133/23 | 0.465 (11.81mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | - | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 421626 GY001 Alpha Wire | 39 |
| Datasheet | 15 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 26/30 | 0.080 (2.03mm) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 1635 RD002 Alpha Wire | 47 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Hook-Up | - | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 3000V | WIRE AND CABLE | Red | 41/36 | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.047 1.19mm | - | ROHS3 Compliant | - | ||
![]() 7056 BK005 Alpha Wire | 32 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 150V | WIRE AND CABLE | Black | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1429 | ||
![]() 3051 WO001 Alpha Wire | 2398 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | White, Orange Stripe | 7/30 | 0.062 (1.57mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 |