- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5874 WH001 Alpha Wire | 990 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | - | - | - | - | NO | STRANDED | 1 | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | - | WIRE AND CABLE | White | 19/36 | 0.054 (1.37mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | UL Style 1180 | ||
![]() 391045 WH002 Alpha Wire | 962 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 15kV | - | - | White | 105/30 | 0.208 (5.28mm) | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | - | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7047 BK001 Alpha Wire | 984 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | STANDARD: MIL-W-16878E | NO | STRANDED | 1 | CSA; MIL; UL | 12 AWG | 600V | - | WIRE AND CABLE | Black | 65/30 | 0.155 (3.94mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 3271 | ||
![]() 1555 WB001 Alpha Wire | 3620 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 1000V | - | - | White, Black Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 3253 YL001 Alpha Wire | 2995 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -10°C~80°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.021Ohm | - | - | - | - | NO | STRANDED | 1 | CSA; UL | 18 AWG | 300V | - | WIRE AND CABLE | Yellow | 7/26 | 0.068 (1.73mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1061 | ||
![]() 3057 WV001 Alpha Wire | 2070 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | WIRE AND CABLE | White, Violet Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3050 BR013 Alpha Wire | 5513 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | WIRE AND CABLE | Brown | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1557 WR001 Alpha Wire | 2461 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 1000V | - | WIRE AND CABLE | White, Red Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1702 SL002 Alpha Wire | In Stock | - | Datasheet | 2 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Microphone, Shielded | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 1000V | - | WIRE AND CABLE | Slate | 7/34 | 0.101 (2.57mm) | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() AT261938 GR001 Alpha Wire | 946 |
| Datasheet | 26 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | WIRE AND CABLE | Green | 19/38 | 0.038 (0.96mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 55A0112-12-4 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | Silver | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | Yellow | - | - | - | 1 | - | 12 AWG | 600V | Compliant | - | Yellow | 37/28 | 0.103 (2.62mm) | 2.6162 mm | 2.62 mm | Yellow | - | 37 | 2.23 mm | 28 AWG | - | - | - | 127μm | RoHS Compliant | - | ||
![]() 781836 GR001 Alpha Wire | 30 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 AWG | 600V | - | WIRE AND CABLE | Green | 836/30 | 0.547 (13.89mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 460419 GR001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | WIRE AND CABLE | Green | 19/0.0469 | 0.360 (9.14mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | - | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 1551 WR005 Alpha Wire | 31 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 1000V | - | WIRE AND CABLE | White, Red Stripe | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 3057 WB005 Alpha Wire | 50 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | White, Black Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1553 WO001 Alpha Wire | 2837 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | WIRE AND CABLE | White, Orange Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 1553 WU001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | - | White, Blue Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 541419 BK001 Alpha Wire | 2298 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Black | 19/0.0147 | 0.113 (2.87mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 7046 WH005 Alpha Wire | 123 |
| Datasheet | 16 Weeks | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | White | 41/30 | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 3271 | ||
![]() 1579 WH005 Alpha Wire | 2314 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | White | 41/30 | 0.164 (4.17mm) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.045 1.14mm | - | ROHS3 Compliant | - |