- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1806 BK005 Alpha Wire | 52 | - | Datasheet | 10 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | - | 1 | - | UL | 28 AWG | - | - | - | WIRE AND CABLE | - | Black | Solid | 0.024 (0.61mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | - | - | ROHS3 Compliant | - | UL Style 1523 | ||
![]() 3051 PK005 Alpha Wire | 11 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | - | NO | STRANDED | 1 | - | CSA; UL | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Pink | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 3057 WS005 Alpha Wire | 110 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | WIRE AND CABLE | - | White, Gray Stripe | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 782201 SL001 Alpha Wire | 2694 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | WIRE AND CABLE | - | Slate | Solid | 0.089 (2.26mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 387087-000 TE Connectivity Aerospace, Defense and Marine | 38 |
| Datasheet | 14 Weeks | - | Cable | Copper, Tin | - | - | - | 600V | - | - | 2011 | - | Active | Not Applicable | - | 150°C | -65°C | White | - | - | Shielded | - | 1 | - | - | - | - | Compliant | 600V | - | 24 AWG | - | - | - | - | 1.016 mm | 1.83 mm | Brown | - | - | 19 | 640 μm | 36 AWG | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 3071 GY005 Alpha Wire | 42 | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Green, Yellow Stripe | 7/30 | 0.094 (2.38mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 3071 OR001 Alpha Wire | 48 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Orange | 7/30 | 0.094 (2.38mm) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 55A0111-24-91 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | Brown, White | GENERAL PURPOSE, LIGHTWEIGHT | - | NO | STRANDED | 1 | 600V | - | 24 AWG | - | Compliant | - | WIRE AND CABLE | 24 AWG | White, Brown Stripe | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | White | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 635 μm | 36 AWG | TIN | - | 0.24 mm2 | 5000' 1524.0m | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 1855 WU001 Alpha Wire | 2522 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | - | MIL | 22 AWG | 600V | - | - | WIRE AND CABLE | - | White, Blue Stripe | 7/30 | 0.050 (1.27mm) | - | - | - | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6714 DB001 Alpha Wire | 42 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | Blue | 10/30 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | - | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 891000 OR001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 300V | - | - | WIRE AND CABLE | - | Orange | 105/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1569/1581 | ||
![]() 5856 GR001 Alpha Wire | 33 | - | Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | - | MIL; UL | 20 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 2843/19 BR001 Alpha Wire | 840 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 250V | - | - | WIRE AND CABLE | - | Brown | 19/38 | 0.031 (0.79mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | - | ROHS3 Compliant | - | - | ||
![]() 82A0111-16-0 TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | -65°C~200°C | Spool | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | 150°C | -65°C | Black | - | - | - | - | 1 | - | - | 16 AWG | 600V | Compliant | 600V | - | 16 AWG | Black | 259/40 | 0.079 (2.01mm) | 2.0066 mm | 2.0066 mm | 2 mm | Black | - | - | 159 | 1.6256 mm | 40 AWG | - | - | - | 2000.0' 609.6m | 0.004 0.09mm | 101.6μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 2844/19 GR001 Alpha Wire | 878 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 250V | - | - | WIRE AND CABLE | - | Green | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6718 OR001 Alpha Wire | 682 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | - | - | NO | STRANDED | 1 | - | CE; CSA; UL | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Orange | 65/30 | 0.117 (2.97mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | - | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 422807 BR005 Alpha Wire | 31 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | 300V | - | - | - | - | Brown | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 3080 GR001 Alpha Wire | 903 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | - | - | NO | STRANDED | 1 | - | CE; CSA; UL | 12 AWG | 600V | - | - | WIRE AND CABLE | - | Green | 65/30 | 0.157 (3.99mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015/1230 | ||
![]() 5859 WH005 Alpha Wire | 75 | - | Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | -60°C~200°C | Spool | 2001 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | - | MIL; UL | 14 AWG | 600V | - | - | WIRE AND CABLE | - | White | 19/27 | 0.095 (2.41mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 100.0' 30.5m | 0.012 0.30mm | - | - | ROHS3 Compliant | - | UL Style 1213 | ||
![]() 908 SV005 Alpha Wire | 721 |
| Datasheet | 9 Weeks | - | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | - | 0°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | - | - | - | ROHS3 Compliant | - | ASTM B-33 |