- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 541626 YL001 Alpha Wire | 2218 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | Yellow | 26/30 | 0.099 (2.51mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 781201 BL005 Alpha Wire | 2553 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.145 (3.68mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AT181930 BL005 Alpha Wire | 2130 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Blue | 19/30 | 0.068 (1.73mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AZ123728 SL005 Alpha Wire | 118 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Slate | 37/28 | 0.114 (2.89mm) | - | - | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 781601 OR005 Alpha Wire | 2695 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.115 (2.92mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781601 BR005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.115 (2.92mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 892419 OR001 Alpha Wire | 2039 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Orange | 19/36 | 0.057 (1.45mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() AZ141927 SL005 Alpha Wire | 2634 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 19/27 | 0.093 (2.36mm) | - | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 781201 YL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.145 (3.68mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781201 RD001 Alpha Wire | 909 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.145 (3.68mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3048 WH001 Alpha Wire | 2333 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | 300V | - | White | 7/36 | 0.047 (1.19mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 461265 VI001 Alpha Wire | 2573 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Violet | 65/30 | 0.157 (3.99mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 891441 BL001 Alpha Wire | 640 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 300V | - | Blue | 41/30 | 0.106 (2.69mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 782001 WH001 Alpha Wire | 2384 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White | Solid | 0.096 (2.44mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461265 RD001 Alpha Wire | 2072 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Red | 65/30 | 0.157 (3.99mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781601 BK001 Alpha Wire | 871 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.115 (2.92mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 391662 BK005 Alpha Wire | 705 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 25kV | WIRE AND CABLE | Black | 26/30 | 0.184 (4.67mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() AZ181930 SL005 Alpha Wire | 233 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Slate | 19/30 | 0.071 (1.80mm) | - | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 1553 OR001 Alpha Wire | 33 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.037Ohm | STANDARD: MIL-W-76B | NO | STRANDED | 1 | MIL | 20 AWG | 1000V | WIRE AND CABLE | Orange | 10/30 | 0.069 (1.75mm) | 10X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1854 WB005 Alpha Wire | 48 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Black Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - |