- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891265 WH005 Alpha Wire | 2670 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | - | White | 65/30 | 0.125 (3.18mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 541801 RD002 Alpha Wire | 2585 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.079 (2.01mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 892219 YL002 Alpha Wire | 2321 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | - | Yellow | 19/34 | 0.064 (1.63mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 392262 BK002 Alpha Wire | 741 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 25kV | WIRE AND CABLE | Black | 7/30 | 0.154 (3.91mm) | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7036 BK001 Alpha Wire | 626 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | - | Black | 19/0.0185 | 0.122 (3.10mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 391262 WH002 Alpha Wire | 849 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 25kV | WIRE AND CABLE | White | 65/30 | 0.217 (5.51mm) | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 39X1660 WH002 Alpha Wire | 968 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 60kV | - | White | 26/30 | 0.384 (9.75mm) | - | Biological Compatibility | 500.0' 152.4m | 0.162 4.11mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391259 WH002 Alpha Wire | 797 |
| Datasheet | 17 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 1 AWG | 600V | - | White | 259/25 | 0.532 (13.51mm) | - | Biological Compatibility | 500.0' 152.4m | 0.078 1.98mm | ROHS3 Compliant | ISO 10993, UL Style 3214 | ||
![]() 39X1260 WH002 Alpha Wire | 39 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 60kV | - | White | 19/25 | 0.445 (11.30mm) | - | Biological Compatibility | 500.0' 152.4m | 0.178 4.52mm | ROHS3 Compliant | ISO 10993 | ||
![]() 751816 BL001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Blue | 16/30 | 0.109 (2.77mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 461219 BK002 Alpha Wire | 2577 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | Black | 19/0.0185 | 0.157 (3.99mm) | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 5859 WH001 Alpha Wire | 743 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | 0.095 (2.41mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 3200 SL002 Alpha Wire | 41 | - | Datasheet | 16 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | 2001 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | 0.087 (2.21mm) | - | - | 500.0' 152.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 892019 BL001 Alpha Wire | 2796 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Blue | 19/32 | 0.072 (1.83mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 391840 RD005 Alpha Wire | 919 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 10kV | - | Red | 16/30 | 0.127 (3.23mm) | - | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541001 RD001 Alpha Wire | 2169 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.141 (3.58mm) | - | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 6717 GR001 Alpha Wire | 661 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | Green | 41/30 | 0.096 (2.44mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() AT181930 BK005 Alpha Wire | 2612 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Black | 19/30 | 0.068 (1.73mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1852 VI005 Alpha Wire | 18 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | - | Violet | 7/36 | 0.035 (0.89mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1853 BR005 Alpha Wire | 49 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Brown | 7/34 | 0.039 (0.99mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - |