- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3055 WH013 Alpha Wire | 4520 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | White | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 3055 GY013 Alpha Wire | 869 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | WIRE AND CABLE | - | Green, Yellow Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 6715 BR013 Alpha Wire | 832 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | WIRE AND CABLE | - | Brown | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 6715 WH013 Alpha Wire | 598 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | White | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 3251 VI005 Alpha Wire | 33 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | -10°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | - | 7 | - | CSA; UL | 22 AWG | 300V | - | WIRE AND CABLE | - | Violet | 7/30 | 0.050 (1.27mm) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1061 | ||
![]() 1550 WR005 Alpha Wire | 48 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | WIRE AND CABLE | - | White, Red Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 1550 YL001 Alpha Wire | 1113 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | - | Yellow | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | - | ||
![]() 540219 BR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | WIRE AND CABLE | - | Brown | 19/0.0591 | 0.383 (9.73mm) | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 55A0811-10-9 TE Connectivity Raychem Cable Protection | 39 |
| Datasheet | 6 Weeks | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | AIRFRAME, MEDIUM WEIGHT | NO | STRANDED | unknown | 1 | 600V | - | 10 AWG | - | Compliant | - | 10 AWG | White | 37/26 | 0.128 (3.25mm) | 3.2512 mm | 3.4036 mm | 3.4 mm | FLEXIBLE CORD AND FIXTURE WIRE | 37 | 2.81 mm | 26 AWG | TIN | - | 4.74 mm2 | - | 0.004 0.09mm | 228.6μm | RoHS Compliant | Not Applicable | - | ||
![]() AZ201932 SL005 Alpha Wire | 16 |
| Datasheet | 30 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | WIRE AND CABLE | - | Slate | 19/32 | 0.060 (1.52mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 7057 GR005 Alpha Wire | 110 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 150V | - | WIRE AND CABLE | - | Green | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | UL Style 1429 | ||
![]() AT201932 OR005 Alpha Wire | 2941 |
| Datasheet | 26 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | WIRE AND CABLE | - | Orange | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | - | - | ||
![]() 892007 SL001 Alpha Wire | 2108 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | WIRE AND CABLE | - | Slate | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 892007 YL001 Alpha Wire | 2762 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | WIRE AND CABLE | - | Yellow | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 461626 OR001 Alpha Wire | 2993 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Orange | 26/30 | 0.124 (3.15mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 3053 WS001 Alpha Wire | 2628 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | - | White, Gray Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 541419 GR001 Alpha Wire | 2671 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | WIRE AND CABLE | - | Green | 19/0.0147 | 0.113 (2.87mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style THHN/THWN | ||
![]() 3055 YG001 Alpha Wire | 31 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | Yellow, Green Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 172619 RD001 Alpha Wire | 2839 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | WIRE AND CABLE | - | Red | 19/38 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 3051 RD013 Alpha Wire | 2933 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | WIRE AND CABLE | - | Red | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 5000' 1524.0m | 0.016 0.41mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 |