- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9530H1014-9X TE Connectivity Aerospace, Defense and Marine | 9614 |
| - | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Silver | - | - | - | FEP | - | - | - | 2013 | - | Active | Not Applicable | 95Ohm | 200°C | -65°C | - | - | - | - | 1 | - | - | Compliant | - | 95Ohm | 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() CM6170-000 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | Polyethylene (PE) | Copper, Tinned | Thermorad® S | Copper, Tinned | Twinaxial | - | - | - | - | 2013 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | 24 AWG | - | - | 100Ohms | - | White | 19 Strands / 36 AWG | - | 0.157 (3.99mm) | Braid | 90% | - | - | - | 0.055 (1.40mm) | 79 | - | - | - | - | RoHS Compliant | ||
![]() 1695A 006500 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FBT-240 Amphenol Times Microwave Systems | In Stock | - | Datasheet | 8 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Coaxial | - | - | - | -55°C~150°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | Brown | Solid | - | 0.205 (5.21mm) | Braid | - | - | - | - | 0.150 (3.81mm) | 76 | - | - | - | - | RoHS Compliant | ||
![]() 5022A1311-0-L196 TE Connectivity Raychem Cable Protection | 7 |
| - | 13 Weeks | - | - | Polyethylene (PE) | Copper, Tinned | Thermorad® S | Copper, Tinned | Coaxial | - | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 50Ohms | - | Black | 19 Strands / 34 AWG | - | 0.119 (3.02mm) | Braid | 90% | - | - | - | 0.084 (2.13mm) | 77 | - | - | - | - | RoHS Compliant | ||
![]() 9118 Q5HU1000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | White | Solid | - | 0.275 (6.99mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1837A 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | - | - | - | -55°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | - | 0.275 (6.99mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 9118 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | White | Solid | - | 0.275 (6.99mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 9104N 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam High Density Polyethylene (FHDPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | 20 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | - | 0.237 (6.02mm) | Foil, Braid | 100%, 65% | RG-59 | - | - | 0.144 (3.66mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1840AC 008500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | 18 AWG (2) | - | WIRE AND CABLE | 75Ohm | - | Gray | Solid (2) | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | - | - | 0.180 (4.57mm) | 83 | Used in Aerial Applications | - | 500.0' 152.40m | - | RoHS Compliant | ||
![]() 1840AC 009500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 18 AWG (2) | - | WIRE AND CABLE | 75Ohm | - | White | Solid (2) | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | - | - | 0.180 (4.57mm) | 83 | Used in Aerial Applications | - | 500.0' 152.40m | - | RoHS Compliant | ||
![]() 1614A 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | - | - | - | -55°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | CATV | 0.275 (6.99mm) | Foil, Braid | 100%, 77% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1613A 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | White | Solid | - | 0.275 (6.99mm) | Foil, Braid | 100%, 77% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 9104X 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9310 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 179DTNH 0061000 Belden Inc. | In Stock | - | - | 15 Weeks | - | - | - | BARE COPPER | POLYVINYL CHLORIDE | - | - | FHDPE | 75°C | -20°C | - | - | - | Active | Not Applicable | 0.231Ohm | - | - | BROADCAST MOBILE TRUCKS, DIGITAL VIDEO, PRECISION VIDEO | YES | SOLID | compliant | 1 | CEC; CUL; NEC; UL | 28.5 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300V | COMMUNICATION CABLE | - | - | - | 2.69mm | - | - | RoHS Compliant | ||
![]() 179DTNH 0021000 Belden Inc. | In Stock | - | - | 15 Weeks | - | - | - | BARE COPPER | POLYVINYL CHLORIDE | - | - | FHDPE | 75°C | -20°C | - | - | - | Active | Not Applicable | 0.231Ohm | - | - | BROADCAST MOBILE TRUCKS, DIGITAL VIDEO, PRECISION VIDEO | YES | SOLID | compliant | 1 | CEC; CUL; NEC; UL | 28.5 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300V | COMMUNICATION CABLE | - | - | - | 2.69mm | - | - | RoHS Compliant | ||
![]() 9269 060U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | Semi Solid Polyethylene (SSPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | 22 AWG | - | - | 93Ohm | - | Chrome | Solid | - | 0.239 (6.07mm) | Braid | 95% | RG-62A | - | - | 0.146 (3.71mm) | 84 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 734A6 0081000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 735A6 0081000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |