- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8281B 0071000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8281F G7X1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1856B 0041000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1856B 0051000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 128241 0101000 Belden Inc. | In Stock | - | - | 9 Weeks | Polyethylene (PE) | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 (3.71mm) | - | - | - | - | ||
![]() 1856B 0061000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1856B 0021000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9250 010500 Belden Inc. | In Stock | - | - | 5 Weeks | Polyethylene (PE) | Copper, Bare | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 18 AWG (2) | WIRE AND CABLE | 95Ohm | Black | 7 Strands / 26 AWG (2) | - | 0.416 (10.57mm) | Double Braid | 95% | RG-22B | - | - | - | - | 66 | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 734AS3P 008500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 735AS6P 008500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9907 E4X5000 Belden Inc. | In Stock | - | - | 2 Weeks | Foam High Density Polyethylene (FHDPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Thinnet | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 20 AWG | - | 50Ohm | Gray | 19 Strands / 32 AWG | - | 0.185 (4.70mm) | Foil, Braid | 100%, 93% | RG-58 | - | - | - | 0.102 (2.59mm) | 80 | - | 5000.0' 1524.00m | - | ||
![]() 3092A X7E5000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial - Riser | - | -30°C~75°C | - | ControlNet™ | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | 75Ohm | Black | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.180 (4.57mm) | 82 | Quad Shield | 5000.0' 1524.00m | - | ||
![]() 734AS6P 008500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3092F 0105000 Belden Inc. | In Stock | - | - | 10 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial - Riser | - | -40°C~75°C | - | ControlNet™ | Active | Not Applicable | - | - | - | - | - | - | 20 AWG | - | 100Ohm | Black | 105 Strands / 40 AWG | - | 0.303 (7.70mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.183 (4.65mm) | 79 | Quad Shield | 5000.0' 1524.00m | RoHS Compliant | ||
![]() 89880 0031640 Belden Inc. | In Stock | - | - | 6 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Polyvinylidene Fluoride (PVDF) | Aluminum; Copper, Tinned | Coaxial - Plenum | - | -25°C~150°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 12 AWG | WIRE AND CABLE | 50Ohm | Orange | Solid | - | 0.375 (9.53mm) | Foil, Braid | 100%, 90% | - | - | - | - | 0.245 (6.22mm) | 78 | Quad Shield | 1640.0' 500.00m | - | ||
![]() 3093A 0105000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Polyvinylidene Fluoride (PVDF) | Aluminum | Coaxial - Plenum | - | -20°C~150°C | - | ControlNet™ | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | 100Ohm | Black | Solid | - | 0.274 (6.96mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.170 (4.32mm) | 82 | Quad Shield | 5000.0' 1524.00m | RoHS Compliant | ||
![]() 9463 00110000 Belden Inc. | In Stock | - | - | 6 Weeks | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | PE | -40°C~80°C | - | Blue Hose® | Active | Not Applicable | 0.031Ohm | YES | STRANDED | compliant | 2 | CE; CEC; CUL; NEC; UL | 20 AWG | WIRE AND CABLE | 78Ohm | Brown | 7 Strands / 28 AWG | - | 0.238 (6.05mm) | Foil, Braid | 100%, 55% | - | 300V | 7X28 | COMMUNICATION CABLE | 0.078 (1.98mm) | 66 | Drain Wire, Oil Resistant, UV Resistant | 10000' 3048.00m | RoHS Compliant | ||
![]() 735A8 0081000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9268 010500 Belden Inc. | In Stock | - | - | 3 Weeks | Semi Solid Polyethylene (SSPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 93Ohm | Black | Solid | - | 0.260 (6.60mm) | Braid | 95% | RG-62A | - | - | - | 0.146 (3.71mm) | 84 | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 1370P 0041000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial - Plenum | - | -20°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 20 AWG | WIRE AND CABLE | 75Ohm | Yellow | Solid | Analog Video | 0.192 (4.88mm) | Foil, Braid | 100%, 85% | RG-59 | - | - | - | 0.133 (3.38mm) | 84 | - | 1000.0' 304.80m | RoHS Compliant |