- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7503A G7X500 Belden Inc. | In Stock | - | - | 10 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | - | - | MachFlex™ | Active | Not Applicable | compliant | 20 AWG | WIRE AND CABLE | 75Ohm | Blue | 7x15x40 | Datacom | 0.275 (6.99mm) | Braid | 95% | - | 0.185 (4.70mm) | 80 | 500.0' 152.40m | - | ||
![]() 633948 009U1000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Coaxial - Plenum | -20°C~75°C | - | - | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | CCTV | 0.228 (5.79mm) | Braid | 95% | RG-6 | 0.170 (4.32mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1865A 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2007 | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 82240 8771000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731A N3U4000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1506A 8771000 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1506A 0041000 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 84316 001100 Belden Inc. | In Stock | - | - | 11 Weeks | Tetrafluoroethylene (TFE) | Steel, Copper Covered, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | -70°C~200°C | - | 2003 | - | Active | 1 (Unlimited) | - | 26 AWG | WIRE AND CABLE | 50Ohm | Brown | 7 Strands / 34 AWG | - | 0.096 (2.44mm) | Braid | 95% | - | 0.058 (1.47mm) | 69.5 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() FSW110-EF-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polyurethane (PU) | Copper, Silver Coated | Coaxial | -65°C~200°C | - | - | SW | Active | Not Applicable | - | - | - | 50Ohm | Blue | Solid | - | - | Braid | - | SW110 | 0.074 (1.88mm) | 75 | 25.0' 7.62m | RoHS Compliant | ||
![]() FSW086-EF-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | -65°C~200°C | - | - | SW | Active | Not Applicable | - | - | - | 50Ohm | Blue | Solid | - | 0.094 (2.38mm) | Braid | - | SW086 | 0.059 (1.50mm) | 74 | 25.0' 7.62m | RoHS Compliant | ||
![]() M17/176-00002-4 Remington Industries | In Stock | - | Datasheet | - | Perfluoroalkoxy (PFA) | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Copper Alloy, Silver Coated | Twinaxial | -55°C~250°C | Bulk | - | - | Active | 1 (Unlimited) | - | 24 AWG | - | 78Ohms | Blue | - | - | - | Braid | 100% | - | - | - | - | RoHS Compliant | ||
![]() 88142-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polyurethane (PU) | Copper, Silver Coated | Coaxial | -65°C~200°C | - | - | HP | Active | Not Applicable | - | - | - | 50Ohm | Blue | Solid | - | 0.134 (3.40mm) | Foil, Braid | - | HP120S | 0.074 (1.88mm) | 74 | 25.0' 7.62m | RoHS Compliant | ||
![]() 649948 877500 Belden Inc. | In Stock | - | - | 2 Weeks | Foam Fluorinated Ethylene Propylene (FFEP), Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Coaxial - Plenum | -20°C~75°C | - | 2012 | - | Active | Not Applicable | - | 20 AWG, 18 AWG | - | 75Ohm | Natural | - | - | - | Braid | 95% | RG-59 | 0.062 (1.58mm), 0.133 (3.38mm) | 84 | 500.0' 152.40m | RoHS Compliant | ||
![]() 1855A 0081000 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1505A 0025000 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7916A 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | 2008 | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | 0.180 (4.57mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 9011 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | 2012 | - | Active | Not Applicable | compliant | 14 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.400 (10.16mm) | Foil, Braid | 100%, 40% | - | 0.280 (7.11mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1523A 0091000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | 2011 | - | Active | Not Applicable | compliant | 14 AWG | WIRE AND CABLE | 75Ohm | White | Solid | CATV | 0.393 (9.98mm) | Foil, Braid | 100%, 60% | RG-11 | 0.280 (7.11mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 533945 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | 2013 | - | Active | Not Applicable | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | CCTV | - | Braid | 95% | RG-6 | 0.180 (4.57mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7915A 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | 2013 | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.275 (6.99mm) | Foil, Braid | 100%, 77% | RG-6 | 0.180 (4.57mm) | 83 | 1000.0' 304.80m | RoHS Compliant |