- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Conductor Finish | Features | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1505F G7W1000 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9778 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7502A G7X1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -40°C~80°C | - | MachFlex™ | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 75Ohm | Blue | 19 Strands / 34 AWG | Datacom | 0.242 (6.15mm) | Braid | 95% | - | - | - | 0.146 (3.71mm) | 79 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7808R 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89269 010500 Belden Inc. | In Stock | - | - | 3 Weeks | Semi Solid Fluorinated Ethylene Propylene (SSFEP) | Steel, Copper Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Bare | Coaxial - Plenum | - | - | - | -70°C~200°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 93Ohm | Black | Solid | - | 0.200 (5.08mm) | Braid | 94% | RG-62 | - | - | 0.142 (3.61mm) | 85 | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 1694S3 000500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2007 | - | Active | Not Applicable | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3092A X7E1000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial - Riser | - | - | - | -30°C~75°C | 2012 | ControlNet™ | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | 75Ohm | Blue | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | 0.180 (4.57mm) | 82 | - | Quad Shield | - | 1000.0' 304.80m | - | ||
![]() 7731SB 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8232A 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1672A TIN500 Belden Inc. | In Stock | - | - | 10 Weeks | Tetrafluoroethylene (TFE) | Steel, Copper Covered, Silver Coated | - | Copper, Bare; Tin | Coaxial | - | - | - | -70°C~200°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 29 AWG | WIRE AND CABLE | 75Ohm | - | Solid | - | 0.087 (2.21mm) | Foil, Braid | 100% | - | - | - | 0.062 (1.57mm) | - | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 1671A TIN500 Belden Inc. | In Stock | - | - | 10 Weeks | - | COPPER COVERED STEEL | - | - | - | TFE TEFLON | 200°C | -70°C | - | 2012 | - | Active | Not Applicable | 0.211Ohm | YES | SOLID | compliant | 1 | CE; UL | 24 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 30V | COMMUNICATION CABLE | - | - | SILVER | - | 2.16mm | 152.4mm | RoHS Compliant | ||
![]() 7796A B59500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1694S5 0001000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89269 0091000 Belden Inc. | In Stock | - | - | 3 Weeks | Semi Solid Fluorinated Ethylene Propylene (SSFEP) | Steel, Copper Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Bare | Coaxial - Plenum | - | - | - | -70°C~200°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 93Ohm | White | Solid | - | 0.200 (5.08mm) | Braid | 94% | RG-62 | - | - | 0.142 (3.61mm) | 85 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7522D5311-0-L027 TE Connectivity Aerospace, Defense and Marine | 13 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | 2005 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9116 010500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 1829AC 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7916A 009U500 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 1829AC 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | 0.180 (4.57mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1828D 010U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | 75Ohm | - | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | - | - | - | 0.040 (1.02mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant |