- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1103.18.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | - | White | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | White | 7 Strands / 30 AWG | CATV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1135.41.02 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | White | 22 AWG (0.32mm2) | 80Ohms | Coaxial | 22 AWG | White | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5025.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 14 AWG | 75Ohms | Coaxial | 20 AWG | Black | Solid | RF Signal, Video | 0.405 (10.29mm) | 4.191 mm | Foil, Braid | - | RG-11 | - | 0.285 (7.24mm) | 83 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1106.41.04 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Orange | 23 AWG | 73Ohms | Coaxial | 23 AWG | Orange | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() 395011.40.02 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | - | 18 AWG | 75Ohm | - | - | White | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 95% | RG-6 | - | 0.180 (4.57mm) | 83 | - | - | - | Non-RoHS Compliant | - | ||
![]() 395029.52.02 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | - | 14 AWG | 75Ohm | - | - | White | Solid | CATV, MATV, RF Signal | 0.405 (10.29mm) | - | Foil, Braid | 100%, 95% | RG-11 | - | 0.280 (7.11mm) | 83 | Flame Retardant | 3000.0' 914.40m | - | Non-RoHS Compliant | - | ||
![]() C1164.OSP General Cable/Carol Brand | In Stock | - | - | - | - | Semi Solid Polyethylene (SSP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | Active | - | - | - | 22 AWG | 93Ohm | - | - | - | Solid | Computer | 0.242 (6.15mm) | - | Braid | 95% | RG-62 | - | 0.146 (3.71mm) | 84 | - | - | - | Non-RoHS Compliant | - | ||
![]() DBRF195P.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | - | Active | - | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.175 (4.45mm) | - | Foil, Braid | 100%, 90% | RG-58 | - | 0.110 (2.79mm) | 80 | Flame Retardant | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() DBRF240.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Polyethylene (PE) | Flexfoil®, Copper, Tinned | Coaxial | - | Active | - | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.240 (6.10mm) | - | Foil, Braid | 100%, 90% | RG-8 | - | 0.150 (3.81mm) | 84 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() C1160.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 18 AWG (0.90mm2) | 75Ohms | Coaxial | 18 AWG | Black | 7 Strands / 26 AWG | CATV, MATV | 0.400 (10.16mm) | 10.16 mm | Braid | 95% | RG-11 | - | 0.258 (6.55mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() 395029.52.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | - | 14 AWG | 75Ohm | - | - | Black | Solid | CATV, MATV, RF Signal | 0.405 (10.29mm) | - | Foil, Braid | 100%, 95% | RG-11 | - | 0.280 (7.11mm) | 83 | Flame Retardant | 3000.0' 914.40m | - | Non-RoHS Compliant | - | ||
![]() C5043.44.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Flexfoil®, Aluminum | Coaxial | - | Active | - | - | - | 14 AWG | 75Ohm | - | - | Black | Solid | CATV, MATV, RF Signal | 0.395 (10.03mm) | - | Foil, Braid | 100%, 60% | RG-11 | - | 0.280 (7.11mm) | 85 | Direct Burial, MoistureGuard™ | 2500.0' 762.00m | - | Non-RoHS Compliant | - | ||
![]() DBRF195.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Polyethylene (PE) | Flexfoil®, Copper, Tinned | Coaxial | - | Active | - | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.195 (4.95mm) | - | Foil, Braid | 100%, 90% | RG-58 | - | 0.110 (2.79mm) | 78 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() C8000.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Solid Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | Active | 1 (Unlimited) | 100Ohm | Black | 20 AWG | 100Ohms | - | 20 AWG | Black | 7 Strands / 28 AWG | Data Transmission, PLC | 0.330 (8.38mm) | 8.382 mm | Foil, Braid | 100%, 90% | - | 8.38 mm | 0.022 (0.56mm) | 66 | - | 1000.0' 304.80m | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() C3528.38.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | PVC | Obsolete | 1 (Unlimited) | - | White | 14 AWG (2.08mm2) | 75Ohms | Coaxial | 14 AWG | White | Solid | CATV, MATV, RF Signal | 0.351 (8.92mm) | 8.9154 mm | Foil, Braid | 100%, 60% | RG-11 | - | 0.280 (7.11mm) | 82 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1103.25.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | - | White | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | White | 7 Strands / 30 AWG | CATV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C5034.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 14 AWG | 75Ohms | Coaxial | 14 AWG | Black | Solid | CATV, MATV | 0.395 (10.03mm) | 10.033 mm | Foil, Braid | 100%, 40% | RG-11 | - | 0.280 (7.11mm) | 85 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8030.46.86 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | PVC | Active | 1 (Unlimited) | - | Natural | 20 AWG (0.52mm2) | 75Ohms | Coaxial | 20 AWG | Natural | Solid | CCTV | 0.200 (5.08mm) | 5.08 mm | Braid | 95% | RG-59 | - | 0.135 (3.43mm) | 83 | 18 AWG Unshielded Pair | 5000.0' 1524.00m | - | RoHS Compliant | - | ||
![]() C1156.43.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 26 AWG (0.14mm2) | 50Ohms | Coaxial | 26 AWG | Black | 7 Strands / 34 AWG | RF Signal, Video | 0.103 (2.62mm) | 2.6162 mm | Braid | 88% | RG-174 | - | 0.060 (1.52mm) | 66 | - | 2000.0' 609.60m | - | RoHS Compliant | - | ||
![]() C1106.41.02 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | White | 23 AWG | 73Ohms | Coaxial | 23 AWG | White | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - |