- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Product Weight | Bunch Stranding | Cable Types | Capacitance Tolerance | Conductor DC Resistance | Conductor Diameter (mm) | ECCN (US) | Impedance (Ohm) | Impedance Tolerance | Insulation DC Resistance | Insulation Diameter (mm) | Insulation Materials | Jacket Material | Jacket Thickness (mm) | Maximum Outer Diameter (mm) | Shield Coverage (%) | Size (AWG) | Velocity of Propagation (%) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Reach Compliance Code | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10606-26-9 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | Ethylene Tetrafluoroethylene (ETFE) | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | - | Twinaxial | - | - | - | - | - | - | - | - | ETFE | - | - | - | - | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | 200°C | -65°C | White | 30pF | - | 26 AWG | Compliant | - | 75Ohms | 26 AWG | White | 19 Strands / 38 AWG | RF Signal | 0.111 (2.82mm) | 533.4 μm | Braid | 90% | - | 2.8194 mm | 0.039 (0.99mm) | - | - | RoHS Compliant | ||
![]() M4154 BL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Twinaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG (0.56mm2) | - | WIRE AND CABLE | 78Ohm | - | Blue | 7 Strands / 28 AWG | - | 0.238 (6.05mm) | - | Foil, Braid | 100%, 55% | - | - | 0.076 (1.93mm) | 66 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 1152A A8R1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M4206 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 11 AWG (4.60mm2) | - | WIRE AND CABLE | 50Ohm | - | Black | 7 Strands / 19 AWG | - | 0.403 (10.24mm) | - | Braid | 96% | RG-8A | - | 0.285 (7.24mm) | 78 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9803C BK001 Alpha Wire | In Stock | - | Datasheet | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG (0.36mm2) | - | - | 75Ohm | - | Black | 7 Strands / 30 AWG (2) | - | 0.242 (6.15mm) | - | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | 1000.0' 304.80m | - | ||
![]() 243721-000 TE Connectivity | In Stock | - | - | - | - | - | Silver Coated Copper Alloy | - | Tin Coated Copper | 16lb/1000ft | 7x36 | - | ±2.4 | 74Ohm/1000ft | 0.38 | EAR99 | 75 | ±5 | 10MOhm | 1.72 | - | Ethylene Tetrafluoroethylene | 0.2 | 3.58 | 90 | 28 | 79 | - | - | - | Active | - | Triaxial Cable | - | - | - | 17.1pF/ft | - | - | - | - | - | - | White | - | - | - | - | Braid | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9848 BK001 Alpha Wire | 594 |
| Datasheet | 7 Weeks | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG (0.90mm2) | - | WIRE AND CABLE | 50Ohm | - | Black | Solid | - | 0.195 (4.95mm) | - | Braid | 95% | RG-58 | - | 0.116 (2.95mm) | 78 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9848 BK005 Alpha Wire | 2548 |
| Datasheet | 7 Weeks | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG (0.90mm2) | - | WIRE AND CABLE | 50Ohm | - | Black | Solid | - | 0.195 (4.95mm) | - | Braid | 95% | RG-58 | - | 0.116 (2.95mm) | 78 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 7522D5311-0 TE Connectivity Aerospace | 2053 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Polyethylene (PE) | Copper, Tinned | Thermorad® | Copper, Tinned | - | - | Triaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | 257°C | -85°C | Black | 17.1pF | - | 22 AWG | Compliant | - | 75Ohms | - | Black | 19 Strands / 34 AWG | - | 0.252 (6.40mm) | 810 μm | Double Braid | 90% | - | 6.4008 mm | 0.140 (3.56mm) | 79 | - | RoHS Compliant | ||
![]() 9830 BK021 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | - | 75Ohm | - | Black | Solid | - | 0.242 (6.15mm) | - | Braid | 85% | RG-59 | - | 0.146 (3.71mm) | 66 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9059 WH001 Alpha Wire | 7 |
| Datasheet | 8 Weeks | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 73Ohm | - | White | Solid | Network | 0.242 (6.15mm) | - | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 66 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9062AC BK011 Alpha Wire | 7 |
| Datasheet | 7 Weeks | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | - | 93Ohm | - | Black | Solid | - | 0.242 (6.15mm) | - | Braid | 95% | RG-62A | - | 0.146 (3.71mm) | 83 | 2000.0' 609.60m | ROHS3 Compliant | ||
![]() 8233 010500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LMR-900-FR Amphenol Times Microwave Systems | In Stock | - | Datasheet | 18 Weeks | - | Foam Polyethylene (FPE) | Copper, Bare | Polyethylene (PE) | Aluminum; Copper, Tinned | - | - | Coaxial - Riser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50Ohms | - | Black | - | - | 0.870 (22.10mm) | - | Braid | - | - | - | 0.680 (17.27mm) | 87 | 500.0' 152.40m | RoHS Compliant | ||
![]() 1671J 0101000 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9116R 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Coaxial - Riser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 60% | RG-6 | - | 0.180 (4.57mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 9116R 010U1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Coaxial - Riser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 60% | RG-6 | - | 0.180 (4.57mm) | 83 | 1000.0' 304.80m | RoHS Compliant | ||
![]() 9102 BK002 Alpha Wire | 594 |
| Datasheet | 7 Weeks | - | Fluorinated Ethylene-Propylene (FEP®) | Steel, Copper Coated | Polyvinylidene Fluoride (PVDF) | Aluminum; Copper, Tinned | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~125°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | - | 0.212 (5.38mm) | - | Foil, Braid | 100%, 94% | RG-59 | - | 0.140 (3.56mm) | 82 | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 0026M3424-9 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | Fluorinated Ethylene Propylene (FEP) | Copper Alloy, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Nickel Coated | - | - | Twinaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | - | - | 100Ohms | - | White | 19 Strands / 38 AWG | - | 0.146 (3.71mm) | - | Double Braid | 90% | - | - | 0.044 (1.12mm) | 75 | - | RoHS Compliant | ||
![]() 9436 WH033 Alpha Wire | 47 | - | Datasheet | 19 Weeks | - | Perfluoroalkoxy (PFA) | Copper Alloy, Tinned | Perfluoroalkoxy (PFA) | Copper, Tinned | - | - | Micro Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~150°C | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 36 AWG | - | - | 50Ohm | - | White | 7 Strands / 44 AWG | - | 0.021 (0.53mm) | - | Spiral | 90% | - | - | - | 70 | 328.1' 100.00m | ROHS3 Compliant |