- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Reach Compliance Code | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9272 006U500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | - | -20°C~60°C | 1997 | - | Active | Not Applicable | - | - | - | - | compliant | 20 AWG | WIRE AND CABLE | 78Ohm | Blue | 7 Strands / 28 AWG | - | 0.244 (6.20mm) | Braid | 93% | - | - | - | 66 | - | 500.0' 152.40m | - | RoHS Compliant | ||
![]() 7999A 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | compliant | 14 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.407 (10.34mm) | Foil, Braid | 100%, 60%, 100%, 40% | - | - | 0.280 (7.11mm) | 83 | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 8241F U901000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2524A0424-9XCS2471 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 20 Weeks | - | - | 125 | Fluorinated Ethylene Propylene (FEP) | Copper Alloy, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Twinaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | - | 125Ohms | White | 19 Strands / 36 AWG | RF Signal | 0.177 (4.50mm) | Braid | - | - | - | 0.068 (1.73mm) | 75 | - | 304.8mm | - | RoHS Compliant | ||
![]() 5024A3811-0 TE Connectivity Raychem Cable Protection | 7 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Polyethylene (PE) | Copper, Tinned | Zerohal™ | Copper, Tinned | Coaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | - | 50Ohms | Black | 19 Strands / 36 AWG | - | 0.123 (3.12mm) | Double Braid | 90% | - | - | 0.063 (1.60mm) | 78 | - | - | - | RoHS Compliant | ||
![]() M4158 BK002 Alpha Wire | 7 |
| Datasheet | 13 Weeks | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | WIRE AND CABLE | 124Ohm | Black | Solid | - | 0.440 (11.18mm) | Foil, Braid | 100%, 90% | - | - | - | 78 | - | 500.0' 152.40m | - | ROHS3 Compliant | ||
![]() 9913F7 B591000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9264 0101000 Belden Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 601PTZ 0001000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Foam Perflouoroalkoxy (FPFA), Fluorinated Ethylene Propylene (FEP), Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Bare | Coaxial, Twisted Pair - Combo - Plenum | - | -10°C~75°C | 2009 | - | Active | Not Applicable | - | - | - | - | compliant | 20 AWG, 22 AWG (2), 18 AWG (2) | WIRE AND CABLE | 75Ohm | - | Solid, 7 Strands / 30 AWG (2), 7 Strands / 26 AWG (2) | PTZ Camera | 0.351 (8.92mm) | Foil, Braid | 100%, 95% | RG-59 | - | 0.042 (1.07mm), 0.133 (3.38mm) | 84 | Drain Wire | 1000.0' 304.80m | - | - | ||
![]() M4208 BK002 Alpha Wire | 23 |
| Datasheet | 13 Weeks | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyethylene (PE) | Copper, Bare | Coaxial | - | -40°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG (2.08mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | - | 0.285 (7.24mm) | 84 | - | 500.0' 152.40m | - | ROHS3 Compliant | ||
![]() M4208 BK199 Alpha Wire | 23 |
| Datasheet | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyethylene (PE) | Copper, Bare | Coaxial | - | -40°C~80°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG (2.08mm2) | - | 75Ohm | Black | Solid | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | - | 0.285 (7.24mm) | 84 | - | 1000.0' 304.80m | - | ROHS3 Compliant | ||
![]() LMR-400 Amphenol Times Microwave Systems | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Foam Polyethylene (FPE) | Aluminum, Copper Coated | Polyethylene (PE) | Aluminum; Copper, Tinned | Coaxial | PE | -40°C~85°C | 2012 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | 78.4pF | - | - | - | 50Ohms | Black | Solid | - | 0.405 (10.29mm) | Braid | - | - | 10.29 mm | 0.285 (7.24mm) | 84 | - | 500.0' 152.40m | Unknown | RoHS Compliant | ||
![]() 9011A BK002 Alpha Wire | 624 |
| Datasheet | 8 Weeks | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -30°C~80°C | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | 7 Strands / 26 AWG | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | - | 0.285 (7.24mm) | 66 | - | 500.0' 152.40m | - | ROHS3 Compliant | ||
![]() 6788AV 000250 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Foam Perflouoroalkoxy (FPFA), Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Tinned | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Tinned | Coaxial, Twisted Pair - Combo - Plenum | - | 0°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | 25 AWG (6), 22 AWG (4) | - | 75Ohm | - | Solid (6), 7 Strands / 30 AWG (4) | Analog Video | 0.426 (10.82mm) | Foil, Braid | 100%, 95% | RG-59 Mini | - | 0.074 (1.88mm) | 80 | Drain Wire | 250.0' 76.20m | - | RoHS Compliant | ||
![]() 7726D0664-9 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Twinaxial | - | 150°C | 2014 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | - | 77Ohms | White | 19 Strands / 38 AWG | - | 0.107 (2.72mm) | Braid | - | - | - | 0.037 (0.94mm) | - | - | - | - | Non-RoHS Compliant | ||
![]() 5339W5 010U1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | 18 AWG | - | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1506A 0101000 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 734A1P 0081000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1865A N3U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 601PTZ 000500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | Foam Perflouoroalkoxy (FPFA), Fluorinated Ethylene Propylene (FEP), Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Bare | Coaxial, Twisted Pair - Combo - Plenum | - | -10°C~75°C | 2009 | - | Active | Not Applicable | - | - | - | - | compliant | 20 AWG, 22 AWG (2), 18 AWG (2) | WIRE AND CABLE | 75Ohm | - | Solid, 7 Strands / 30 AWG (2), 7 Strands / 26 AWG (2) | PTZ Camera | 0.351 (8.92mm) | Foil, Braid | 100%, 95% | RG-59 | - | 0.042 (1.07mm), 0.133 (3.38mm) | 84 | Drain Wire | 500.0' 152.40m | - | - |