- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500PTZ 0001000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam High Density Polyethylene (FHDPE), Polyolefin (PO), Polypropylene (PP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial, Twisted Pair - Combo | -10°C~75°C | 2009 | Active | Not Applicable | - | 20 AWG, 23 AWG (2), 18 AWG (2) | - | 75Ohm | - | Solid (2), 7 Strands / 26 AWG (2) | PTZ Camera | 0.411 (10.44mm) | Braid | 95% | RG-59 | 0.041 (1.04mm), 0.145 (3.68mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 8281 004500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2013 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9167 0121000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 2012 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9167 0041000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 2013 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1397S5 008250 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam High Density Polyethylene (FHDPE) | Copper, Tinned | - | Aluminum; Copper, Tinned | Coaxial - Riser | 0°C~60°C | - | Active | Not Applicable | - | 25 AWG | - | 75Ohm | Gray | Solid | Analog Video | - | Foil, Braid | 100%, 95% | - | 0.074 (1.88mm) | 80 | - | 250.0' 76.20m | RoHS Compliant | ||
![]() 1615BM 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | CATV | - | Foil, Braid | 100%, 77% | - | 0.180 (4.57mm) | 83 | Used in Aerial Applications | 1000.0' 304.80m | RoHS Compliant | ||
![]() 551945 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~75°C | 2011 | Active | Not Applicable | compliant | 22 AWG | WIRE AND CABLE | 75Ohm | Black | 7 Strands / 30 AWG | CCTV | 0.232 (5.89mm) | Braid | 93% | RG-59 | 0.140 (3.56mm) | 78 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 8281B 0051000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2012 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1672J 368500 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | 2012 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8261 0101000 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | 2013 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1153A A8R500 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Coaxial - Plenum | -70°C~200°C | 2012 | Active | Not Applicable | compliant | 14 AWG | WIRE AND CABLE | 75Ohm | Beige | Solid | CATV | 0.387 (9.83mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-11 | 0.280 (7.11mm) | 82 | Quad Shield | 500.0' 152.40m | RoHS Compliant | ||
![]() 9232 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 2012 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7796A B591000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 2013 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1829A 008U1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2018 | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | Gray | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1829B 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | -55°C~80°C | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 5339B5 009500 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | Active | Not Applicable | - | 18 AWG | - | 75Ohm | White | Solid | - | 0.266 (6.76mm) | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 500.0' 152.40m | - | ||
![]() 1258AM 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | CATV | - | Foil, Braid | 100%, 60% | - | 0.180 (4.57mm) | 83 | Used in Aerial Applications | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1840A 010500 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2012 | Active | Not Applicable | compliant | 18 AWG (2) | WIRE AND CABLE | 75Ohm | Black | Solid (2) | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | 0.180 (4.57mm) | 83 | Used in Aerial Applications | 500.0' 152.40m | RoHS Compliant | ||
![]() 9100 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2012 | Active | Not Applicable | compliant | 20 AWG | WIRE AND CABLE | 75Ohm | White | Solid | - | 0.237 (6.02mm) | Foil, Braid | 100%, 40% | RG-59 | 0.144 (3.66mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 8281 006500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2012 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |