- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Capacitance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9059C BK001 Alpha Wire | 633 |
| Datasheet | 7 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~60°C | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG (0.32mm2) | - | - | 75Ohm | - | - | Black | Solid | Network | 0.242 (6.15mm) | - | - | Braid | 95% | RG-59 | - | - | - | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | - | ||
![]() 1617AP 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Fluoropolymer | Aluminum | Coaxial - Plenum | - | - | - | -20°C~150°C | 2014 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | compliant | - | - | 14 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | CATV | 0.372 (9.45mm) | - | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-11 | - | - | - | - | 0.274 (6.96mm) | 83 | Quad Shield | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() 9062A BK011 Alpha Wire | 833 |
| Datasheet | 7 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG (0.32mm2) | - | - | 93Ohm | - | - | Black | Solid | - | 0.242 (6.15mm) | - | - | Braid | 95% | RG-62A | - | - | - | - | 0.146 (3.71mm) | 84 | - | 2000.0' 609.60m | ROHS3 Compliant | - | ||
![]() C1166.18.01 General Cable/Carol Brand | In Stock | - | Datasheet | - | - | Cable | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | 20 AWG (0.52mm2) | - | - | 50Ohms | Coaxial | 20 AWG | Black | Solid | Network, RF Signal | 0.195 (4.95mm) | 4.953 mm | - | Braid | 95% | RG-58 | - | - | - | - | 0.116 (2.95mm) | 66 | - | 500.0' 152.40m | RoHS Compliant | Contains Lead | ||
![]() 9316 BR005 Alpha Wire | 2862 |
| Datasheet | 31 Weeks | - | - | Tetrafluoroethylene (TFE) | Steel, Copper Covered, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | PTFE | 200°C | -55°C | - | 2001 | - | Active | 1 (Unlimited) | 0.281Ohm | - | - | - | STANDARD: MIL-C-17/113, RG316/U | - | YES | STRANDED | - | 1 | CE; CSA; MIL; UL | 25 AWG | - | WIRE AND CABLE | 50Ohm | - | - | Brown | 7 Strands / 0.0067 | - | 0.098 (2.48mm) | - | - | Braid | 93% | RG-316 | - | 900V | 7X.0067 | COMMUNICATION CABLE | 0.060 (1.52mm) | 70 | - | 100.0' 30.48m | ROHS3 Compliant | - | ||
![]() 5028A1317-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | Polyethylene (PE) | Steel, Copper Covered, Tin Coated | Thermorad® O | Copper, Tinned | Coaxial | - | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | 225°C | -55°C | - | - | 27.5pF | - | - | - | 1 | - | 28 AWG | Compliant | - | 50Ohm | - | 28 AWG | Black | 7 Strands / 36 AWG | - | 0.071 (1.80mm) | 1.8034 mm | 380 μm | Braid | 90% | - | 1.8 mm | - | - | - | 0.036 (0.91mm) | 74 | - | 2500.0' 762.00m | RoHS Compliant | Not Applicable | ||
![]() M4219 BK005 Alpha Wire | 18 |
| Datasheet | 9 Weeks | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -40°C~75°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.48mm2) | - | WIRE AND CABLE | 50Ohm | - | - | Black | 19 Strands / 0.0071 | Computer | 0.203 (5.16mm) | - | - | Braid | 91% | RG-58A | - | - | - | - | 0.117 (2.97mm) | 66 | - | 100.0' 30.48m | ROHS3 Compliant | - | ||
![]() M4276 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -40°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG (0.32mm2) | - | WIRE AND CABLE | 93Ohm | - | - | Black | Solid | - | 0.239 (6.07mm) | - | - | Braid | 95% | RG-62A | - | - | - | - | 0.146 (3.71mm) | 84 | - | 1000.0' 304.80m | ROHS3 Compliant | - | ||
![]() 8214 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9207 0102000 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | - | - | - | -30°C~75°C | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 20 AWG (2) | - | - | 100Ohm | - | - | Black | 7 Strands / 28 AWG (2) | - | 0.330 (8.38mm) | - | - | Foil, Braid | 100%, 85% | - | - | - | - | - | 0.083 (2.11mm) | 66 | - | 2000.0' 609.60m | - | - | ||
![]() DAS6P 0101000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5788AV 0001000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam High Density Polyethylene (FHDPE), Poly-Vinyl Chloride (PVC) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial, Twisted Pair - Combo - Riser | - | - | - | 0°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 25 AWG (6), 22 AWG (4) | - | - | 75Ohm | - | - | - | Solid (6), 7 Strands / 30 AWG (4) | Analog Video | 0.435 (11.05mm) | - | - | Foil, Braid | 100%, 95% | RG-59 Mini | - | - | - | - | 0.074 (1.88mm) | 80 | Drain Wire | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() 5788AV 000250 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam High Density Polyethylene (FHDPE), Poly-Vinyl Chloride (PVC) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial, Twisted Pair - Combo - Riser | - | - | - | 0°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 25 AWG (6), 22 AWG (4) | - | - | 75Ohm | - | - | - | Solid (6), 7 Strands / 30 AWG (4) | Analog Video | 0.435 (11.05mm) | - | - | Foil, Braid | 100%, 95% | RG-59 Mini | - | - | - | - | 0.074 (1.88mm) | 80 | Drain Wire | 250.0' 76.20m | RoHS Compliant | - | ||
![]() 1673J 010100 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAS6P 0103000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9463 0076000 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | PE | - | - | -40°C~80°C | 2012 | Blue Hose® | Active | Not Applicable | 0.031Ohm | - | - | - | - | - | YES | STRANDED | compliant | 2 | CE; CEC; CUL; NEC; UL | 20 AWG | - | WIRE AND CABLE | 78Ohm | - | - | Violet | 7 Strands / 28 AWG | - | 0.238 (6.05mm) | - | - | Foil, Braid | 100%, 55% | - | - | 300V | 7X28 | COMMUNICATION CABLE | 0.078 (1.98mm) | 66 | Drain Wire, Oil Resistant, UV Resistant | 6000.0' 1828.80m | RoHS Compliant | - | ||
![]() 5019D3318-0 TE Connectivity Raychem Cable Protection | 32 |
| - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | Polyethylene (PE) | Steel, Copper Covered, Silver Coated | Thermorad® O | Copper, Silver Coated | Coaxial | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | 225°C | -55°C | - | - | 27.1pF | - | - | - | - | - | 19 AWG | Compliant | - | 50Ohm | - | 19 AWG | Black | Solid | - | 0.175 (4.45mm) | 4.445 mm | 914.4 μm | Double Braid | 90% | - | 4.45 mm | - | - | - | 0.101 (2.56mm) | 75 | - | 2500.0' 762.00m | RoHS Compliant | Not Applicable | ||
![]() 5024H3424-9 TE Connectivity Raychem Cable Protection | 23 |
| - | 20 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Fluorinated Ethylene Propylene (FEP) | Copper Alloy, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | FEP | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | 27.1pF | - | - | - | - | - | 24 AWG | Compliant | - | 50Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.120 (3.05mm) | - | 635 μm | Double Braid | - | - | 3.05 mm | - | - | - | 0.066 (1.68mm) | 75 | - | - | RoHS Compliant | - | ||
![]() 5339Q5 0091000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | White | Solid | CATV, MATV | 0.298 (7.57mm) | - | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | - | 0.180 (4.57mm) | 83 | Quad Shield | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() 10612-24-9CS1997 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 14 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Twinaxial | - | - | - | - | 2014 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | 77Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.129 (3.28mm) | - | - | Braid | - | - | - | - | - | - | 0.048 (1.22mm) | - | - | - | RoHS Compliant | - |