- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Jacket (Insulation) Material | Core Material | Cladding Material | Angle | Approvals | Base Product Number | Category | Colour outer sheath | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | MSL | Outer diameter approx. | Package | Product Status | RoHS | Specification material outer sheath | Voltage, Rating | With strain relief | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Supply Voltage | Style | Frequency | Note | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Number of Cores | Bend Radius | Core Diameter | Cladding Diameter | Connection Type | Attenuation - Typ | Features | Height | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FACC916-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSTN560 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANC548-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANC61A-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAKC524-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | BU- | - | - | Alligator Clip | - | - | - | - | - | - | - | - | Solid Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FACC612-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | n/a | - | Bulk | Obsolete | Yes | - | - | - | - | RFM119B | - | - | - | - | - | - | - | - | 1,8-3,6VDC | - | 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSNR912Y Panduit | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | BU- | - | - | - | - | - | - | - | - | - | - | - | Set Test Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSCP508Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | BU- | - | - | Alligator Clip | - | - | - | - | - | - | - | - | Solid Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAMC596-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | BU- | - | - | Alligator Clip | - | - | - | - | - | - | - | - | Nickel-plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAKC602-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSPPZ08Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | BU- | - | - | Alligator Clip | - | - | - | - | - | - | - | - | Gold-plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGC624-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FACC606-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLKRX24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Active | - | - | - | - | -20°C ~ 70°C | Opti-Core® | - | - | Multimode | - | - | - | - | - | - | Standard | - | - | Black | 0.346 (8.80mm) | 40.8kg | - | 88mm | 50µm | 125µm | - | - | - | - | - | - | ||
![]() 27900308 Lapp | In Stock | - | - | Nylon | - | - | - | 45 Degrees | CE, CSA, UL | - | - | Black | Multi mode 50/125 | No | No | No | No | Adaptaflex, a Division of T & B | AT34/M32/45/BLY | - | - | 144 | - | 9.6 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | ||
![]() 6XV18732D Siemens | 2763 |
| - | - | - | - | - | - | - | - | OM2 | Green | Multi mode 50/125 | According to IEC/EN 60332-1-2 | - | No | - | - | - | Polyvinyl chloride (PVC) | - | 200 | - | 10.5 | - | - | - | Other | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | 1000m | - | ||
![]() FLWLZ12Y/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSDR91A Panduit | In Stock | - | - | - | - | - | - | - | - | FSDR91 | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANCZ72-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | 25 V | - | - | - | 0.1 % | 100 ppm/°C | - | 114 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | ||
![]() FAKC906-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | 100 V | - | -20°C ~ 60°C | Opti-Core™ | 1 % | 50 ppm/°C | Singlemode | 4.58 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | Multiple Fibers | - | - | Black | 0.295 (7.49mm) | 76.5kg | - | 75mm | 9µm | 125µm | - | - | - | 650 µm | - | - |