- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Jacket (Insulation) Material | Core Material | Cladding Material | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Colour outer sheath | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Outer diameter approx. | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated operating voltage | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | With integrated auxiliary switch | With integrated under voltage release | With strain relief | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Subcategory | Shielding | Depth | Style | Number of Contacts | Max Current Rating | Viewing Angle | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Jacket Color | Current - Peak Pulse (10/1000μs) | Jacket (Insulation) Diameter | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Test Current | Forward Voltage | Product Type | Bidirectional Channels | Capacitance @ Frequency | Tensile Strength | Cable Pitch | Bend Radius | Core Diameter | Cladding Diameter | Connector Pitch | Attenuation - Typ | Features | Product Category | Refractive Index - Core | Numerical Aperture | Refractive Index - Cladding | Height | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPKL912/DSH3 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310912 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | No | No | - | No | No | - | Polyurethane (PUR) | - | 228 | 14.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33587511000003 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | 1 | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Cables | - | - | - | - | - | - | - | - | - | - | Fiber Optic Cables | - | - | - | - | - | - | - | - | ||
![]() FOPPX02Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IF-C-E1000 Industrial Fiber Optics | 38 |
| - | - | - | - | - | - | Polyethylene (PE) | Polymethyl - Methacrylate Resin | Fluorinated Polymer | 850 - 850 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | Industrial Fiber Optics | - | - | 50 - 50 | Bulk | No | Discontinued at Digi-Key | 525 - 525 | 50 | 18 | - | Thermomagnetic | Other | Screw connection | Yes | Yes | - | -55°C ~ 70°C | - | ESKA™ | - | - | - | Multimode, Simplex | - | - | - | - | - | - | 86 | Standard | - | - | - | - | - | - | Black | - | 0.087 (2.21mm) | - | - | - | - | - | - | - | 9kg | - | - | 980µm | 1000µm | - | -0.20dB/m | - | - | 1.492 | 0.5 | - | 163 | 3.28 (1.00m) | 104 | - | - | ||
![]() FAKC904-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501232-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyethylene (PE) | -- | -- | - | 501232 | - | - | - | - | - | - | - | -- | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | OPTIMATE | Obsolete | -- | - | Multimode, Simplex | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Black | - | 0.087 (2.21mm) | - | - | - | - | - | - | - | 8kg | - | 25mm | 980µm | 1000µm | - | -0.14dB/m | -- | - | 1.492 | 0.46 | 1.42 | - | 1640.4 (500.0m) | - | - | -- | ||
![]() PBU430U Banner Engineering | 45 |
| - | - | - | - | - | - | Polyethylene (PE) | - | - | - | PBU430 | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 1000µm | - | - | - | - | - | - | - | - | - | 29.53 (9.00m) | - | - | - | ||
![]() FAGCX24-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | FAGCX24 | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSN906 Panduit | In Stock | - | - | - | - | Surface Mount | SQ-MELF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-19500/516 | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | No | 7.79V | 500W | - | 41.3A | - | 12.1V | 6.2V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIU4100U Banner Engineering | 2061 |
| - | - | - | - | - | - | Polyethylene (PE) | - | - | - | PIU4100 | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 1000µm | - | - | - | - | - | - | - | - | - | 98.43 (30.00m) | - | - | - | ||
![]() PIU430U Banner Engineering | 23 |
| - | - | - | - | - | - | Polyethylene (PE) | - | - | - | PIU430 | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 1000µm | - | - | - | - | - | - | - | - | - | 29.53 (9.00m) | - | - | - | ||
![]() PIU4200U Banner Engineering | 2849 |
| - | - | - | - | - | - | Polyethylene (PE) | - | - | - | PIU4200 | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 1000µm | - | - | - | - | - | - | - | - | - | 196.9 (60.0m) | - | - | - | ||
![]() FAGCX16-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGCZ06-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | Opti-Core™ | - | - | - | Multimode | - | - | - | - | - | - | - | Multiple Fibers | - | - | - | - | - | - | Black | - | 0.335 (8.51mm) | - | - | - | - | - | - | - | 102kg | - | 85mm | 50µm | 125µm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGC524-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AO SMITH | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSLP902 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANC936-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSN912 Panduit | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | White | - | - | - | - | - | - | - | 1.5 A | 115 ° | - | - | - | - | - | - | - | - | 350 mA | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.45 mm | 3.45 mm | - | - | ||
![]() FLDLZ48Y Panduit | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | FLDLZ48 | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Cable, DIP, IDC | - | 14 | Grey | - | 2 | - | Unshielded | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 152.4 mm | - | Contains Lead | - |