- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Jacket (Insulation) Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI0721P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.760 (19.30mm) | 226.8kg | 193.04mm | 50μm | 125μm | - | - | ||
![]() CG1444M1M-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.640 (16.26mm) | 81.6kg | 162.56mm | 62.5μm | 125μm | - | - | ||
![]() CG0601A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.670 (17.02mm) | 204.1kg | 170.18mm | 62.5μm | 125μm | - | - | ||
![]() BI0601PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.850 (21.59mm) | 136.1kg | 215.9mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BL0361PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.730 (18.54mm) | 136.1kg | 185.42mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BE0964M1D-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.480 (12.19mm) | 81.6kg | 121.92mm | 50μm | 125μm | - | - | ||
![]() BE0601PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.850 (21.59mm) | 136.1kg | 215.9mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BE0601P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.670 (17.02mm) | 181.4kg | 170.18mm | 50μm | 125μm | - | - | ||
![]() BE0721A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.770 (19.56mm) | 258.5kg | 195.58mm | 50μm | 125μm | - | - | ||
![]() BE0961P1D General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Fluoropolymer | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.860 (21.84mm) | 226.8kg | 218.44mm | 50μm | 125μm | - | - | ||
![]() BL0601P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.670 (17.02mm) | 181.4kg | 170.18mm | 50μm | 125μm | - | - | ||
![]() BL0481A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.640 (16.26mm) | 176.9kg | 162.56mm | 50μm | 125μm | - | - | ||
![]() BI0961PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 1.050 (26.67mm) | 152.0kg | 266.7mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BI0961A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.860 (21.84mm) | 303.9kg | 218.44mm | 50μm | 125μm | - | - | ||
![]() BL0601P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.690 (17.53mm) | 181.4kg | 175.26mm | 50μm | 125μm | - | - | ||
![]() BL0721P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.740 (18.80mm) | 226.8kg | 187.96mm | 50μm | 125μm | - | - | ||
![]() BL0041PNR-ILRA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.570 (14.48mm) | 74.8kg | 144.78mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCR | ||
![]() CG0121PNZ General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Orange | 0.230 (5.84mm) | 50.8kg | 58.42mm | 62.5μm | 125μm | - | OFNR | ||
![]() BI0181ANR.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.330 (8.38mm) | 50.8kg | 83.82mm | 50μm | 125μm | - | - | ||
![]() CG0181ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.310 (7.87mm) | 50.8kg | 78.74mm | 62.5μm | 125μm | - | OFNP |