- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Brand | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Series | Color | Subcategory | Pitch | Shielding | Number of Conductors | Cable Length | Product Type | Stranding | Product | Wire Gauge - AWG | Compliance | Product Category | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2137 |
| - | - | - | - | - | - | - | - | 3M | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 994 |
| - | - | - | - | - | - | - | - | 3M | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 570 |
| - | - | - | - | - | - | - | - | 3M | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2684 |
| - | - | - | - | - | - | - | - | 3M | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90101/68 3M | In Stock | - | - | Tinned Solid Copper | - | 0.025 in (0.635 mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | 150 V | - | Gray | - | - | Shielded | 68 Conductor | 100 ft | - | Solid | Ribbon Cable | 30 AWG | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - | - 40 C | - | 05111196499 80001249186 | - | Details | - | 14 lbs | 150 V | HF759 | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 10 Conductor | 275 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - | - 40 C | - | 05111196529 80001249483 | - | Details | - | - | 150 V | HF759 | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 64 Conductor | 275 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - | - 40 C | - | 05111196513 80001249327 | - | Details | - | 15 lbs | 150 V | HF759 | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 26 Conductor | 275 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111991767 80001210527 | - | - | - | - | 300 V | - | Gray | Cable | 1 mm | - | 46 Conductor | 30 m | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | UL | Flat Cables | VW-1, FT1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111991765 80001210501 | - | - | - | - | 300 V | - | Gray | Cable | 1 mm | - | 42 Conductor | 30 m | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | UL | Flat Cables | VW-1, FT1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111165132 | - | - | Due to size or weight of the product, your shipping charge may increase. | 13.500 lbs | 300 V | - | Multicolor | Cable | 0.05 in | - | 9 Conductor | 275 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | UL | Flat Cables | VW-1, FT1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 10 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111195104 80001242876 | - | Details | - | 1.471 lbs | 300 V | - | Gray (Light Gray) | Cable | 0.05 in | Unshielded | 8 Conductor | 100 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 10 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111195110 80001242934 | - | Details | - | - | 300 V | - | Gray (Light Gray) | Cable | 0.05 in | Unshielded | 11 Conductor | 100 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 3 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111195148 80001243312 | - | Details | - | 5.629 lbs | 300 V | - | Gray (Light Gray) | Cable | 0.05 in | Unshielded | 44 Conductor | 100 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - | - 40 C | - | 05111196525 80001249442 | - | Details | - | - | 150 V | HF759 | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 50 Conductor | 275 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 0.05 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 300 V | - | Gray (Light Gray) | - | - | Unshielded | 25 Conductor | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 300 V | - | Gray (Dark Gray) | - | - | - | 6 Conductor | 30 m | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196366 80001247859 | - | Details | - | 5.291 lbs | 300 V | - | Gray (Dark Gray) | Cable | 1 mm | - | 10 Conductor | 100 m | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | ||
Tiny WHSL | In Stock | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111194986 80001242207 | - | - | - | 5.512 lbs | 300 V | - | Gray | Cable | 0.05 in | Unshielded | 44 Conductor | 500 ft | Flat Cables | 7 x 36 | Ribbon Cable | 28 AWG | UL | Flat Cables | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | 3M Electronic Solutions Division | - | 1 | - | 3M | - | - | - | - | 05111173143 80000910580 | - | - | - | 4.474 lbs | - | - | - | Cable | 0.025 in | - | - | 100 ft | Flat Cables | - | - | 30 AWG | - | Flat Cables | - |