- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Weight | Conductor Material | Brand | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Series | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Shielding | Number of Conductors | Number of Contacts | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Product Type | Cable Pitch | Stranding | Product | Wire Gauge - AWG | Compliance | Product Category | Length | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - | - 40 C | - | - | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 6 Conductor | - | - | 30 m | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196366 80001247859 | - | Details | 5.291 lbs | 300 V | - | - | - | Gray (Dark Gray) | Cable | 1 mm | - | 10 Conductor | - | - | 100 m | - | Flat Cables | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111194986 80001242207 | - | - | 5.512 lbs | 300 V | - | - | - | Gray | Cable | 0.05 in | Unshielded | 44 Conductor | - | - | 500 ft | - | Flat Cables | - | 7 x 36 | Ribbon Cable | 28 AWG | UL | Flat Cables | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1 | - | 3M | - | - | - | - | 05111173143 80000910580 | - | - | 4.474 lbs | - | - | - | - | - | Cable | 0.025 in | - | - | - | - | 100 ft | - | Flat Cables | - | - | - | 30 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | 1.27 mm | - | PVC | - | + 105 C | - | - 20 C | - | - | - | Compliant | - | 300 V | - | 105 °C | -20 °C | Multiple | - | - | Unshielded | 25 | - | Flat | 100 ft | 28 AWG | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | 30.48 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - | - 40 C | - | - | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 28 Conductor | - | - | 30 m | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - | - 40 C | - | - | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 32 Conductor | - | - | 30 m | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
![]() 90211/50 3M | In Stock | - | - | Tin | Cable | 7.257478 kg | Copper | 3M Electronic Solutions Division | - | 1 | - | 3M | - | - | - | - | 05111173179 80000910945 | - | Compliant | 3.704 lbs | - | - | 105 °C | -20 °C | Grey | Cable | 0.025 in | - | - | - | - | 30.48 m | - | Flat Cables | 640 µm | - | - | 30 AWG | - | Flat Cables | 30.48 m | - | - | ||
![]() 3770/09 3M | In Stock | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 10 | Thermoplastic Elastomer (TPE) | 3M | + 105 C | - | - 40 C | - | 05111992914 80001215302 | - | - | 1.555 lbs | 300 V | - | - | - | Gray | Cable | 0.05 in | - | 9 Conductor | - | - | 100 ft | - | Flat Cables | - | 7 x 34 | Round to Flat Cable | 26 AWG | UL | Flat Cables | - | UL 94 HB, FT2 | - | ||
![]() 8124/12 3M | In Stock | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | - | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05400745381 80610198048 | - | - | 4.812 lbs | 300 V | 8124 | - | - | Gray | Cable | 0.1 in | Unshielded | 12 Conductor | - | - | 100 ft | - | Flat Cables | - | 7 x 30 | Round to Flat Cable | 22 AWG | - | Flat Cables | - | UL VW-1 | - | ||
Tiny WHSL | 2033 |
| - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | 3M | - 20 C | Bulk | 05111526701 80001152224 | Active | Details | 7.800 lbs | 300 V | * | - | - | Multicolor | Cable | 0.05 in | Unshielded | 14 Conductor | - | - | 300 ft | - | Flat Cables | - | 7 x 36 | Twisted Cable | 28 AWG | UL | Flat Cables | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 5 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196424 80001248436 | - | Details | 1.878 lbs | 300 V | - | - | - | Gray (Dark Gray) | Cable | 1 mm | - | 38 Conductor | - | - | 30 m | - | Flat Cables | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 3 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196393 80001248121 | - | Details | 1.878 lbs | 300 V | - | - | - | Gray (Dark Gray) | Cable | 1 mm | - | 22 Conductor | - | - | 30 m | - | Flat Cables | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 3 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111195152 80001243353 | - | Details | 7.607 lbs | 300 V | - | - | - | Gray (Light Gray) | Cable | 0.05 in | Unshielded | 60 Conductor | - | - | 100 ft | - | Flat Cables | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - |