- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Shape | Conductor Material | Brand | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Pitch | Shielding | Number of Conductors | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Product Type | Stranding | Number of Strands | Product | Wire Gauge - AWG | Compliance | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 10 | - | 3M | - | - | - | - | 05111991389 80001208646 | - | Non-Compliant | - | 15 lbs | - | - | - | - | - | - | - | Cable | 0.05 in | - | - | - | 100 ft | - | Flat Cables | - | - | Round to Flat Cable | 26 AWG | - | Flat Cables | - | - | - | - | ||
![]() 90204/10 3M | In Stock | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1 | - | 3M | - | - | - | - | 05111173161 80000910762 | - | - | - | 1.778 lbs | - | - | - | - | - | - | - | Cable | 0.025 in | - | - | - | 100 ft | - | Flat Cables | - | - | - | 28 AWG | - | Flat Cables | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Solid Copper | 3M Electronic Solutions Division | 0.635 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 150 C | - | - 55 C | - | 80000916959 | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 30 V | - | - | - | - | Gray | - | Cable | 0.025 in | Unshielded | 36 Conductor | - | 100 ft | - | Flat Cables | Solid | - | Round to Flat Cable | 30 AWG | UL | Flat Cables | - | - | - | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Solid Copper | 3M Electronic Solutions Division | 0.635 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 150 C | - | - 55 C | - | 00051128563649 05112856364 05111530609 80001154584 | - | N | - | 2.595 lbs | 30 V | - | - | - | - | Gray | - | Cable | 0.025 in | Unshielded | 40 Conductor | - | 100 ft | - | Flat Cables | Solid | - | Round to Flat Cable | 30 AWG | UL | Flat Cables | - | - | - | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | LSZH | 3M | + 105 C | - | - 40 C | - | 05111194883 80001241431 | - | Compliant | - | - | 150 V | - | - | 105 °C | -40 °C | Grey | 47.2 pF | Cable | 1.27 mm | Shielded | 24 | Flat | 275 ft | 28 AWG | Flat Cables | 7 x 36 | 7 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | 83.82 m | 29.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 11.339809 kg | - | - | - | 3M Electronic Solutions Division | - | 3 | - | 3M | - | - | - | - | 05113858983 80610374763 | - | Non-Compliant | - | 8.887368 oz | - | - | - | - | - | - | - | Cable | 0.05 in | - | - | - | 100 ft | - | Flat Cables | - | - | - | 28 AWG | - | Flat Cables | - | 30.48 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | PVC | 3M | + 80 C | - | - 20 C | - | 05111526755 80001152588 | - | Non-Compliant | - | - | 300 V | - | - | 80 °C | -20 °C | Grey | - | Cable | 0.05 in | Unshielded | 34 | - | 300 ft | 28 AWG | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | 91.44 m | - | N.E.C. 725, CL2, FTI | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 10 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196368 80001247875 | - | Details | - | 1.671 lbs | 300 V | Bulk | - | 105 °C | -40 °C | Gray (Dark Gray) | - | Cable | 1 mm | - | 10 Conductor | - | 30 m | 28 AWG | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | 30 m | - | - | ||
![]() 8125/04 3M | In Stock | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 5 | - | 3M | - | - | - | - | 05400762059 80610210983 | - | Details | - | 1.852 lbs | - | - | - | - | - | - | - | Cable | 0.1 in | - | - | - | 100 ft | - | Flat Cables | - | - | Round to Flat Cable | 24 AWG | - | Flat Cables | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 3 | Thermoplastic Elastomer (TPE) | 3M | + 105 C | - | - 40 C | - | 05111193991 80001235003 | - | - | - | 24.650 lbs | 300 V | - | - | - | - | Gray | - | Cable | 0.05 in | - | 60 Conductor | - | 100 ft | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | - | - | UL 94 HB, FT2 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 10 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111991748 80001210337 | - | - | - | - | 300 V | - | - | - | - | Gray | - | Cable | 1 mm | - | 8 Conductor | - | 30 m | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | - | - | VW-1, FT1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111194955 7100161840 | - | Non-Compliant | - | 6.636 lbs | 300 V | - | - | - | - | Gray | - | Cable | 0.05 in | Unshielded | 8 Conductor | - | 500 ft | - | Flat Cables | 7 x 36 | - | Ribbon Cable | 28 AWG | UL | Flat Cables | - | - | - | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | Rubber | - | Rubber | Dome | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196407 80001248261 | - | Non-Compliant | - | 5.291 lbs | 300 V | - | - | - | - | Black | - | Cable | 1 mm | - | 30 Conductor | - | 100 m | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | 25.4 mm | - | 25.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | 1 | - | 3M | - | - | - | - | 05113832898 80610715692 | - | Details | - | 5.449 lbs | - | - | - | - | - | - | - | Cable | 0.05 in | - | 20 Conductor | - | 300 ft | - | Flat Cables | - | - | - | 26 AWG | - | Flat Cables | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - | - 40 C | - | 05111196528 80001249475 | - | Details | - | - | 150 V | - | HF759 | 105 °C | -40 °C | Gray (Dark Gray) | 40.6 pF | Cable | 0.05 in | Shielded | 60 Conductor | Flat | 275 ft | 28 AWG | Flat Cables | 7 x 36 | 7 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | 83.82 m | 74.9 mm | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - | - 20 C | - | 05111194956 80001241902 | - | - | - | - | 300 V | - | - | - | - | Gray | - | Cable | 0.05 in | Unshielded | 8 Conductor | - | 500 ft | - | Flat Cables | 7 x 36 | - | Ribbon Cable | 28 AWG | UL | Flat Cables | - | - | - | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111196390 80001248097 | - | Details | - | 5.291 lbs | 300 V | - | - | - | - | Gray (Dark Gray) | - | Cable | 1 mm | - | 22 Conductor | - | 100 m | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 5 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - | - 40 C | - | 05111195133 80001243163 | - | Non-Compliant | - | 3.396 lbs | 300 V | - | - | - | - | Gray (Dark Gray) | - | Cable | 0.05 in | Unshielded | 25 Conductor | - | 100 ft | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - | - 40 C | - | 05111196498 80001249178 | - | Details | - | - | 150 V | - | HF759 | - | - | Gray (Dark Gray) | - | Cable | 0.05 in | Shielded | 9 Conductor | - | 275 ft | - | Flat Cables | 7 x 36 | - | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | UL VW-1 | ||
Tiny WHSL | 657 |
| - | - | - | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | 3M | - 20 C | Bulk | 05111165560 80400030955 | Active | - | - | - | 300 V | - | * | - | - | Multicolor | - | Cable | 1.27 mm | Unshielded | 50 Conductor | - | 300 ft | - | Flat Cables | 7 x 36 | - | Twisted Cable | 28 AWG | UL | Flat Cables | - | - | - | UL VW-1 |