- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Conductor Material | Brand | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Shielding | Current Rating | Number of Conductors | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Cable Length | Product Type | Stranding | Product | Wire Gauge - AWG | Compliance | Product Category | Length | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 40 |
| - | - | - | 3M Electronic Specialty | - | 200 | - | 3M | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 15 | - | 3M | - | - | - | Non-Compliant | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | 20 | - | 3M Electronic Specialty | - | 2 | - | 3M | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | Cable | - | - | - | - | 3.3 V | 3.6 V | 3 V | 112 mA | - | Flat Cables | - | - | - | - | Flat Cables | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 1 | - | 3M | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 1 | - | 3M | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 20 | - | 3M | - | - | - | Non-Compliant | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | 3M Electronic Specialty | - | 1 | - | 3M | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 15 | - | 3M | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 10 | - | 3M | - | - | - | Compliant | - | - | - | - | Black | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 1 | - | 3M | - | - | - | Non-Compliant | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 15 | - | 3M | - | - | - | Non-Compliant | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111194899 80001241597 | Compliant | 43.100 lbs | 220 V | - | - | Gray (Light Gray) | Cable | 0.05 in | Shielded | 3 mA | 60 Conductor | - | - | - | - | 275 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | 28.75 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3M Electronic Specialty | - | 50 | - | 3M | - | - | - | Non-Compliant | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | 24 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111196358 80001247776 | Details | 5.291 lbs | 300 V | - | - | Gray (Dark Gray) | Cable | 1 mm | - | - | 6 Conductor | - | - | - | - | 100 m | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111194978 80001242124 | - | - | 300 V | - | - | Gray | Cable | 0.05 in | Unshielded | - | 28 Conductor | - | - | - | - | 500 ft | Flat Cables | 7 x 36 | Ribbon Cable | 28 AWG | UL | Flat Cables | - | - | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 80 C | - 20 C | 05111558519 80001255449 | - | - | 300 V | - | - | Black | Cable | 0.05 in | - | - | 26 Conductor | - | - | - | - | 100 ft | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | UL | Flat Cables | - | - | N.E.C. 725, CL2, FTI | ||
Tiny WHSL | In Stock | - | - | - | Tinned Solid Copper | 3M Electronic Solutions Division | 0.025 in (0.635 mm) | 1 | Polyvinyl Chloride (PVC) | 3M | - | - | 05113862903 80610479919 | - | 6.666 lbs | - | - | - | Gray | Cable | 0.025 in | Shielded | - | 100 Conductor | - | - | - | - | 100 ft | Flat Cables | Solid | Ribbon Cable | 30 AWG | - | Flat Cables | - | - | N.E.C. 725, CL2, FTI | ||
Tiny WHSL | In Stock | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 3 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111196397 80001248162 | Details | 1.878 lbs | 300 V | - | - | Gray (Dark Gray) | Cable | 1 mm | - | - | 24 Conductor | - | - | - | - | 30 m | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | 22850446 |
| - | - | - | 3M Electronic Specialty | - | 100 | - | 3M | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | Flat Cables | - | - | - | ||
![]() 3770/09 3M | In Stock | - | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 10 | Thermoplastic Elastomer (TPE) | 3M | + 105 C | - 40 C | 05111992914 80001215302 | - | 1.555 lbs | 300 V | - | - | Gray | Cable | 0.05 in | - | - | 9 Conductor | - | - | - | - | 100 ft | Flat Cables | 7 x 34 | Round to Flat Cable | 26 AWG | UL | Flat Cables | - | - | UL 94 HB, FT2 |