- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 37 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.850 46.99mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 44 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 2.200 55.88mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 2.000 50.80mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 2.500 63.50mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 2.500 63.50mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 3.000 76.20mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | 0.025 0.64mm | Unshielded | 50 | 30 AWG | 10GOhm | 150V | Gray | Solid | 1.250 31.75mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 30 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3890 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -60°C~200°C | - | - | Active | 1 (Unlimited) | - | Unshielded | 10 | 28 AWG | 220Ohm | 600V | Black | - | - | - | Zippable | 3.28' 1000.00mm | - | - | - | ||
![]() 3891 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -60°C~200°C | - | - | Active | 1 (Unlimited) | - | Unshielded | 4 | 28 AWG | 220Ohm | 600V | Black | - | - | - | Zippable | 3.28' 1000.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 18 | 26 AWG | 10GOhm | 300V | Gray | 7 Strands / 34 AWG | 0.900 22.86mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 2.000 50.80mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.700 43.18mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 3.000 76.20mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.300 33.02mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | -40°C~105°C | - | HF319 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | Gray | 19 Strands / 40 AWG | 1.250 31.75mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 |