- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 2.500 63.50mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | UL Style 20297 | ||
![]() 0082263003 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24463 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 3 | 26 AWG | - | 300V | - | Gray | 19 Strands / 38 AWG | 0.236 6.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082186005 Molex | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 40174 | Active | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 5 | 18 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 26 AWG | 0.780 19.81mm | Black | - | 100.0' 30.48m | 0.071 1.80mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226028 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Obsolete | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 28 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 2.800 71.12mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226024 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Obsolete | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 24 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 2.400 60.96mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226026 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Obsolete | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 26 | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | 2.600 66.04mm | Black | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243413 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 13 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 1.024 26.01mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243421 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 21 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 1.654 42.01mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082263002 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24463 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 2 | 26 AWG | - | 300V | - | Gray | 19 Strands / 38 AWG | 0.157 4.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243416 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 16 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 1.260 32.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243419 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 19 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 1.496 38.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082263007 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24463 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 7 | 26 AWG | - | 300V | - | Gray | 19 Strands / 38 AWG | 0.551 14.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243411 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 11 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 0.866 22.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243417 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 17 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 1.339 34.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082245906 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8997 | Obsolete | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 6 | 24 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 32 AWG | 0.600 15.24mm | Black | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082263019 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24463 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 19 | 26 AWG | - | 300V | - | Gray | 19 Strands / 38 AWG | 1.496 38.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082243403 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 24473 | Obsolete | 1 (Unlimited) | 0.079 2.00mm | Unshielded | 3 | 24 AWG | - | 300V | - | Gray | 19 Strands / 36 AWG | 0.236 6.00mm | Blue | - | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286181 Molex | In Stock | - | Datasheet | 7 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 18 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 1.800 45.72mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082285730 Molex | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 6800 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 30 | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | Black | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082186007 Molex | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 40174 | Active | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 7 | 18 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 26 AWG | 1.092 27.74mm | Black | - | 100.0' 30.48m | 0.071 1.80mm | ROHS3 Compliant | UL E61522 |